onsemi Supervisors NCP302LSN47T1G

Description
Supervisor Push-Pull, Totem Pole 1 Channel 5-TSOP
Request a Quote Datasheet
Description
Supervisor Push-Pull, Totem Pole 1 Channel 5-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - 488-NCP302LSN47T1GTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel 5-TSOP

Supervisor Push-Pull, Totem Pole 1 Channel 5-TSOP

Buy Now Datasheet
Singapore, Singapore
4.7V 1.4uA Voltage Supervisor IC
691-NCP302LSN47T1G
4.7V 1.4uA Voltage Supervisor IC 691-NCP302LSN47T1G
4.7V Voltage Detector IC, Reset Low, TSOP-5, 1.4uA Product overview: NCP302LSN47T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7V, 1.4uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.7V, 1.4uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP302LSN47T1G can be used for catalog matching and distributor lookup.

4.7V Voltage Detector IC, Reset Low, TSOP-5, 1.4uA Product overview: NCP302LSN47T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7V, 1.4uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.7V, 1.4uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP302LSN47T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - NCP302LSN47T1G - 104328-NCP302LSN47T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - NCP302LSN47T1G
104328-NCP302LSN47T1G
PMIC - PMIC - Supervisors - NCP302LSN47T1G 104328-NCP302LSN47T1G
Manufacturer: ON Semiconductor Win Source Part Number: 104328-NCP302LSN47T1 G Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 4.7V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 5-TSOP Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 104328-NCP302LSN47T1G
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectable
Voltage - Threshold: 4.7V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 5-TSOP
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - NCP302LSN47T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
NCP302LSN47T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors NCP302LSN47T1G
IC SUPERVISOR 1 CHANNEL 5TSOP

IC SUPERVISOR 1 CHANNEL 5TSOP

Supplier's Site
Voltage Detector, 4.7V, Tsop-5, 125Deg C; Threshold Voltage Onsemi - 26K4921 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, 4.7V, Tsop-5, 125Deg C; Threshold Voltage Onsemi
26K4921
Voltage Detector, 4.7V, Tsop-5, 125Deg C; Threshold Voltage Onsemi 26K4921
VOLTAGE DETECTOR, 4.7V, TSOP-5, 125DEG C; Threshold Voltage:4.7V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-Low, CMOS; Digital IC Case:TSOP; No. of Pins:5Pins RoHS Compliant: Yes

VOLTAGE DETECTOR, 4.7V, TSOP-5, 125DEG C; Threshold Voltage:4.7V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-Low, CMOS; Digital IC Case:TSOP; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Supervisors - NCP302LSN47T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
NCP302LSN47T1G
PMIC - Supervisors NCP302LSN47T1G
IC SUPERVISOR 1 CHANNEL 5TSOP

IC SUPERVISOR 1 CHANNEL 5TSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
NCP302LSN47T1G
Supervisory Circuits NCP302LSN47T1G
Supervisory Circuits 4.7V Detector w/Reset Low

Supervisory Circuits 4.7V Detector w/Reset Low

Buy Now Datasheet
Supervisors - NCP302LSN47T1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
NCP302LSN47T1G
Supervisors NCP302LSN47T1G
Supervisor Push-Pull, Totem Pole 1 Channel 5-TSOP

Supervisor Push-Pull, Totem Pole 1 Channel 5-TSOP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 488-NCP302LSN47T1GTR-ND 691-NCP302LSN47T1G 104328-NCP302LSN47T1G NCP302LSN47T1G 26K4921 NCP302LSN47T1G NCP302LSN47T1G NCP302LSN47T1G
Product Name Supervisors 4.7V 1.4uA Voltage Supervisor IC PMIC - PMIC - Supervisors - NCP302LSN47T1G Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Voltage Detector, 4.7V, Tsop-5, 125Deg C; Threshold Voltage Onsemi PMIC - Supervisors Supervisory Circuits Supervisors
Features Manual Reset
Output Options Active Low; Push-Pull, Totem Pole Inverting; Active Low Push-Pull, Totem Pole
Type SOT-23; SOT-23-5 Thin, TSOT-23-5 TSOP SOP; 5-TSOP SOT-23; SOT-23-5 Thin, TSOT-23-5 SOT-23-5 Thin, TSOT-23-5
Threshold 4.7 volts 4.7 volts 4.7 volts 4.7 volts 4.7 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1232ARM - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Supervisors - 1899985 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Open Drain; Open Drain
Type SOT-143; Sot-143
View Details
Voltage Reference - TL431BMFDTVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details