onsemi Supervisors NCP300HSN45T1G

Description
Supervisor Push-Pull, Totem Pole 1 Channel 5-TSOP
Request a Quote Datasheet
Description
Supervisor Push-Pull, Totem Pole 1 Channel 5-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - 488-NCP300HSN45T1GCT-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel 5-TSOP

Supervisor Push-Pull, Totem Pole 1 Channel 5-TSOP

Buy Now Datasheet
Supervisors - 488-NCP300HSN45T1GTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel 5-TSOP

Supervisor Push-Pull, Totem Pole 1 Channel 5-TSOP

Buy Now Datasheet
PMIC - PMIC - Supervisors - NCP300HSN45T1G - 003726-NCP300HSN45T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - NCP300HSN45T1G
003726-NCP300HSN45T1G
PMIC - PMIC - Supervisors - NCP300HSN45T1G 003726-NCP300HSN45T1G
Manufacturer: ON Semiconductor Win Source Part Number: 003726-NCP300HSN45T1 G Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High Number of Voltages Monitored: 1 Voltage - Threshold: 4.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 5-TSOP Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 003726-NCP300HSN45T1G
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High
Number of Voltages Monitored: 1
Voltage - Threshold: 4.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 5-TSOP
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
4.5V Voltage Supervisor IC
691-NCP300HSN45T1G
4.5V Voltage Supervisor IC 691-NCP300HSN45T1G
4.5V Voltage Detector IC, Complementary Output, TSOP-5 Product overview: NCP300HSN45T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP300HSN45T1G can be used for catalog matching and distributor lookup.

4.5V Voltage Detector IC, Complementary Output, TSOP-5 Product overview: NCP300HSN45T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP300HSN45T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Supervisors - NCP300HSN45T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
NCP300HSN45T1G
PMIC - Supervisors NCP300HSN45T1G
IC SUPERVISOR 1 CHANNEL 5TSOP

IC SUPERVISOR 1 CHANNEL 5TSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
NCP300HSN45T1G
Supervisory Circuits NCP300HSN45T1G
Supervisory Circuits 4.5V Detector w/Reset High

Supervisory Circuits 4.5V Detector w/Reset High

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - NCP300HSN45T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
NCP300HSN45T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors NCP300HSN45T1G
IC SUPERVISOR 1 CHANNEL 5TSOP

IC SUPERVISOR 1 CHANNEL 5TSOP

Supplier's Site
Voltage Detector, 4.5V, Tsop-5, 125Deg C; Threshold Voltage Onsemi - 42K1855 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, 4.5V, Tsop-5, 125Deg C; Threshold Voltage Onsemi
42K1855
Voltage Detector, 4.5V, Tsop-5, 125Deg C; Threshold Voltage Onsemi 42K1855
VOLTAGE DETECTOR, 4.5V, TSOP-5, 125DEG C; Threshold Voltage:4.5V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-High, CMOS; Digital IC Case:TSOP; No. of Pins:5Pins RoHS Compliant: Yes

VOLTAGE DETECTOR, 4.5V, TSOP-5, 125DEG C; Threshold Voltage:4.5V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-High, CMOS; Digital IC Case:TSOP; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Supervisors - NCP300HSN45T1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
NCP300HSN45T1G
Supervisors NCP300HSN45T1G
Supervisor Push-Pull, Totem Pole 1 Channel 5-TSOP

Supervisor Push-Pull, Totem Pole 1 Channel 5-TSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 488-NCP300HSN45T1GCT-ND 003726-NCP300HSN45T1G 691-NCP300HSN45T1G NCP300HSN45T1G NCP300HSN45T1G NCP300HSN45T1G 42K1855 NCP300HSN45T1G
Product Name Supervisors PMIC - PMIC - Supervisors - NCP300HSN45T1G 4.5V Voltage Supervisor IC PMIC - Supervisors Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Voltage Detector, 4.5V, Tsop-5, 125Deg C; Threshold Voltage Onsemi Supervisors
Features Manual Reset
Output Options Active High; Push-Pull, Totem Pole Inverting; Active High Push-Pull, Totem Pole
Type SOT-23; SOT-23-5 Thin, TSOT-23-5 SOP; 5-TSOP TSOP SOT-23; SOT-23-5 Thin, TSOT-23-5 SOT-23-5 Thin, TSOT-23-5
Threshold 4.5 volts 4.5 volts 4.5 volts 4.5 volts 4.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901601P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Active High; Push Pull, Active High
View Details
Supervisors - BQ2092SN-A309 - Quarktwin Technology Ltd.
View Details
2 suppliers