onsemi Supervisors NCP301LSN46T1G

Description
Supervisor Open Drain or Open Collector 1 Channel 5-TSOP
Request a Quote Datasheet
Description
Supervisor Open Drain or Open Collector 1 Channel 5-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - 488-NCP301LSN46T1GTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel 5-TSOP

Supervisor Open Drain or Open Collector 1 Channel 5-TSOP

Buy Now Datasheet
Singapore, Singapore
4.6V Voltage Supervisor IC
691-NCP301LSN46T1G
4.6V Voltage Supervisor IC 691-NCP301LSN46T1G
4.6V Voltage Detector IC, Open Drain, TSOP, SM Product overview: NCP301LSN46T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.6V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.6V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP301LSN46T1G can be used for catalog matching and distributor lookup.

4.6V Voltage Detector IC, Open Drain, TSOP, SM Product overview: NCP301LSN46T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.6V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.6V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP301LSN46T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - NCP301LSN46T1G - 803735-NCP301LSN46T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - NCP301LSN46T1G
803735-NCP301LSN46T1G
PMIC - PMIC - Supervisors - NCP301LSN46T1G 803735-NCP301LSN46T1G
Manufacturer: ON Semiconductor Win Source Part Number: 803735-NCP301LSN46T1 G Packaging: Reel Type: Simple Reset/Power-On Reset Mounting Style: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 4.6V Supplier Device Package: 5-TSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: SOT-23-5 Thin, TSOT-23-5 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Part Number Series: NCP301

Manufacturer: ON Semiconductor
Win Source Part Number: 803735-NCP301LSN46T1G
Packaging: Reel
Type: Simple Reset/Power-On Reset
Mounting Style: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 4.6V
Supplier Device Package: 5-TSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: SOT-23-5 Thin, TSOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Part Number Series: NCP301

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - NCP301LSN46T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
NCP301LSN46T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors NCP301LSN46T1G
IC SUPERVISOR 1 CHANNEL 5TSOP

IC SUPERVISOR 1 CHANNEL 5TSOP

Supplier's Site
Supervisors - NCP301LSN46T1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
NCP301LSN46T1G
Supervisors NCP301LSN46T1G
Supervisor Open Drain or Open Collector 1 Channel 5-TSOP

Supervisor Open Drain or Open Collector 1 Channel 5-TSOP

Buy Now Datasheet
PMIC - Supervisors - NCP301LSN46T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
NCP301LSN46T1G
PMIC - Supervisors NCP301LSN46T1G
IC SUPERVISOR 1 CHANNEL 5TSOP

IC SUPERVISOR 1 CHANNEL 5TSOP

Supplier's Site Datasheet
Voltage Detector, 4.6V, Tsop-5, 125Deg C; Threshold Voltage Onsemi - 42K1869 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, 4.6V, Tsop-5, 125Deg C; Threshold Voltage Onsemi
42K1869
Voltage Detector, 4.6V, Tsop-5, 125Deg C; Threshold Voltage Onsemi 42K1869
VOLTAGE DETECTOR, 4.6V, TSOP-5, 125DEG C; Threshold Voltage:4.6V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-Low, Open-Drain; Digital IC Case:TSOP; No. of Pins:5Pins RoHS Compliant: Yes

VOLTAGE DETECTOR, 4.6V, TSOP-5, 125DEG C; Threshold Voltage:4.6V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-Low, Open-Drain; Digital IC Case:TSOP; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
NCP301LSN46T1G
Supervisory Circuits NCP301LSN46T1G
Supervisory Circuits 4.6V Detector w/Reset Low

Supervisory Circuits 4.6V Detector w/Reset Low

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 488-NCP301LSN46T1GTR-ND 691-NCP301LSN46T1G 803735-NCP301LSN46T1G NCP301LSN46T1G NCP301LSN46T1G NCP301LSN46T1G 42K1869 NCP301LSN46T1G
Product Name Supervisors 4.6V Voltage Supervisor IC PMIC - PMIC - Supervisors - NCP301LSN46T1G Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors PMIC - Supervisors Voltage Detector, 4.6V, Tsop-5, 125Deg C; Threshold Voltage Onsemi Supervisory Circuits
Features Manual Reset
Output Options Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain Open Drain; Open Drain or Open Collector
Type SOT-23; SOT-23-5 Thin, TSOT-23-5 TSOP SOT-23-5 Thin, TSOT-23-5 SOT-23; SOT-23-5 Thin, TSOT-23-5
Threshold 4.6 volts 4.6 volts 4.6 volts 4.6 volts 4.6 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

TPS3808G01 Low Quiescent Current, Programmable-Delay Supervisory Circuit - 900-0380801 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Active-low,Open-drain
View Details
Voltage References - 2264468P - RS Components, Ltd.
Specs
Type SOIC; SOIC
View Details
PMIC - Supervisors - ADM1817-20AKS-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details