onsemi Supervisors NCP304HSQ47T1G

Description
Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB
Request a Quote Datasheet
Description
Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - NCP304HSQ47T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB

Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB

Buy Now Datasheet
PMIC - PMIC - Supervisors - NCP304HSQ47T1G - 109175-NCP304HSQ47T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - NCP304HSQ47T1G
109175-NCP304HSQ47T1G
PMIC - PMIC - Supervisors - NCP304HSQ47T1G 109175-NCP304HSQ47T1G
Manufacturer: ON Semiconductor Win Source Part Number: 109175-NCP304HSQ47T1 G Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High Number of Voltages Monitored: 1 Voltage - Threshold: 4.7V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-82AB Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 109175-NCP304HSQ47T1G
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High
Number of Voltages Monitored: 1
Voltage - Threshold: 4.7V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-82AB
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
4.7V 1uA 10V Voltage Supervisor IC
691-NCP304HSQ47T1G
4.7V 1uA 10V Voltage Supervisor IC 691-NCP304HSQ47T1G
4.7V Voltage Detector, Reset High, SM, 1uA, 10V Product overview: NCP304HSQ47T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7V, 1uA, 10V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.7V, 1uA, 10V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP304HSQ47T1G can be used for catalog matching and distributor lookup.

4.7V Voltage Detector, Reset High, SM, 1uA, 10V Product overview: NCP304HSQ47T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7V, 1uA, 10V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.7V, 1uA, 10V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP304HSQ47T1G can be used for catalog matching and distributor lookup.

Supplier's Site
Voltage Detector, 1.3 Ua, 10V, Sc-82Ab-4; Threshold Voltage Onsemi - 98H0892 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, 1.3 Ua, 10V, Sc-82Ab-4; Threshold Voltage Onsemi
98H0892
Voltage Detector, 1.3 Ua, 10V, Sc-82Ab-4; Threshold Voltage Onsemi 98H0892
VOLTAGE DETECTOR, 1.3 uA, 10V, SC-82AB-4; Threshold Voltage:4.7V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-High; Digital IC Case:SC-82AB; No. of Pins:4Pins; MSL:- RoHS Compliant: Yes

VOLTAGE DETECTOR, 1.3 uA, 10V, SC-82AB-4; Threshold Voltage:4.7V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-High; Digital IC Case:SC-82AB; No. of Pins:4Pins; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Supervisors - NCP304HSQ47T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
NCP304HSQ47T1G
PMIC - Supervisors NCP304HSQ47T1G
IC SUPERVISOR 1 CHANNEL SC82AB

IC SUPERVISOR 1 CHANNEL SC82AB

Supplier's Site Datasheet
Supervisors - NCP304HSQ47T1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
NCP304HSQ47T1G
Supervisors NCP304HSQ47T1G
Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB

Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
NCP304HSQ47T1G
Supervisory Circuits NCP304HSQ47T1G
Supervisory Circuits 4.7V Detector w/Reset High

Supervisory Circuits 4.7V Detector w/Reset High

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - NCP304HSQ47T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
NCP304HSQ47T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors NCP304HSQ47T1G
IC SUPERVISOR 1 CHANNEL SC82AB

IC SUPERVISOR 1 CHANNEL SC82AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number NCP304HSQ47T1GOSTR-ND 109175-NCP304HSQ47T1G 691-NCP304HSQ47T1G 98H0892 NCP304HSQ47T1G NCP304HSQ47T1G NCP304HSQ47T1G NCP304HSQ47T1G
Product Name Supervisors PMIC - PMIC - Supervisors - NCP304HSQ47T1G 4.7V 1uA 10V Voltage Supervisor IC Voltage Detector, 1.3 Ua, 10V, Sc-82Ab-4; Threshold Voltage Onsemi PMIC - Supervisors Supervisors Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Features Manual Reset
Output Options Active High; Push-Pull, Totem Pole Inverting; Active High Push-Pull, Totem Pole
Type SC-82A, SOT-343 SC-82AB SC-82A, SOT-343 SC-82A, SOT-343
Threshold 4.7 volts 4.7 volts 4.7 volts 4.7 volts 4.7 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1232ARW - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Supervisors - 1905746 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Open Drain; Open Drain
View Details