onsemi 2.8V 1.3uA Voltage Supervisor IC NCP301LSN28T1G

Description
2.8V Voltage Detector IC, Open Drain, TSOP, 1.3uA Max Supply Product overview: NCP301LSN28T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 1.3uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.8V, 1.3uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP301LSN28T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2.8V Voltage Detector IC, Open Drain, TSOP, 1.3uA Max Supply Product overview: NCP301LSN28T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 1.3uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.8V, 1.3uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP301LSN28T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.8V 1.3uA Voltage Supervisor IC
691-NCP301LSN28T1G
2.8V 1.3uA Voltage Supervisor IC 691-NCP301LSN28T1G
2.8V Voltage Detector IC, Open Drain, TSOP, 1.3uA Max Supply Product overview: NCP301LSN28T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 1.3uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.8V, 1.3uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP301LSN28T1G can be used for catalog matching and distributor lookup.

2.8V Voltage Detector IC, Open Drain, TSOP, 1.3uA Max Supply Product overview: NCP301LSN28T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 1.3uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.8V, 1.3uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP301LSN28T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - NCP301LSN28T1G - 003750-NCP301LSN28T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - NCP301LSN28T1G
003750-NCP301LSN28T1G
PMIC - PMIC - Supervisors - NCP301LSN28T1G 003750-NCP301LSN28T1G
Manufacturer: ON Semiconductor Win Source Part Number: 003750-NCP301LSN28T1 G Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 2.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 5-TSOP Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 003750-NCP301LSN28T1G
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 2.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 5-TSOP
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Supervisors - 488-NCP301LSN28T1GTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel 5-TSOP

Supervisor Open Drain or Open Collector 1 Channel 5-TSOP

Buy Now Datasheet
Mp Voltage Detector, 2.8V, Tsop-5; Threshold Voltage Onsemi - 42AC1778 - Newark, An Avnet Company
Chicago, IL, United States
Mp Voltage Detector, 2.8V, Tsop-5; Threshold Voltage Onsemi
42AC1778
Mp Voltage Detector, 2.8V, Tsop-5; Threshold Voltage Onsemi 42AC1778
MP VOLTAGE DETECTOR, 2.8V, TSOP-5; Threshold Voltage:2.8V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-Low; Digital IC Case:TSOP; No. of Pins:5Pins; Delay Time:-; MSL:-RoHS Compliant: Yes

MP VOLTAGE DETECTOR, 2.8V, TSOP-5; Threshold Voltage:2.8V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-Low; Digital IC Case:TSOP; No. of Pins:5Pins; Delay Time:-; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet
Mpu Supervisor/monitor, -40 To 125Deg C; Threshold Voltage Onsemi - 98H0890 - Newark, An Avnet Company
Chicago, IL, United States
Mpu Supervisor/monitor, -40 To 125Deg C; Threshold Voltage Onsemi
98H0890
Mpu Supervisor/monitor, -40 To 125Deg C; Threshold Voltage Onsemi 98H0890
MPU SUPERVISOR/MONITOR, -40 TO 125DEG C; Threshold Voltage:2.8V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-Low; Digital IC Case:TSOP; No. of Pins:5Pins; Delay Time:- RoHS Compliant: Yes

MPU SUPERVISOR/MONITOR, -40 TO 125DEG C; Threshold Voltage:2.8V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-Low; Digital IC Case:TSOP; No. of Pins:5Pins; Delay Time:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - NCP301LSN28T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
NCP301LSN28T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors NCP301LSN28T1G
IC SUPERVISOR 1 CHANNEL 5TSOP

IC SUPERVISOR 1 CHANNEL 5TSOP

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
NCP301LSN28T1G
Supervisory Circuits NCP301LSN28T1G
Supervisory Circuits 2.8V Detector w/Reset Low

Supervisory Circuits 2.8V Detector w/Reset Low

Buy Now Datasheet
PMIC - Supervisors - NCP301LSN28T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
NCP301LSN28T1G
PMIC - Supervisors NCP301LSN28T1G
IC SUPERVISOR 1 CHANNEL 5TSOP

IC SUPERVISOR 1 CHANNEL 5TSOP

Supplier's Site Datasheet
Supervisors - NCP301LSN28T1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
NCP301LSN28T1G
Supervisors NCP301LSN28T1G
Supervisor Open Drain or Open Collector 1 Channel 5-TSOP

Supervisor Open Drain or Open Collector 1 Channel 5-TSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-NCP301LSN28T1G 003750-NCP301LSN28T1G 488-NCP301LSN28T1GTR-ND 42AC1778 NCP301LSN28T1G NCP301LSN28T1G NCP301LSN28T1G NCP301LSN28T1G
Product Name 2.8V 1.3uA Voltage Supervisor IC PMIC - PMIC - Supervisors - NCP301LSN28T1G Supervisors Mp Voltage Detector, 2.8V, Tsop-5; Threshold Voltage Onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits PMIC - Supervisors Supervisors
Number of Supplies 1 1; 1 1; 1Monitors 1; 1
Type TSOP SOP; 5-TSOP SOT-23; SOT-23-5 Thin, TSOT-23-5 SOT-23; SOT-23-5 Thin, TSOT-23-5 SOT-23-5 Thin, TSOT-23-5
IQ 0.5000 µA
Supply Voltage 0.8000 to 10 volts 0.8000 to 10 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products