onsemi PMIC - PMIC - Supervisors - NCP301LSN42T1G NCP301LSN42T1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 003756-NCP301LSN42T1 G Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 5-TSOP Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 003756-NCP301LSN42T1 G Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 5-TSOP Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - NCP301LSN42T1G - 003756-NCP301LSN42T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - NCP301LSN42T1G
003756-NCP301LSN42T1G
PMIC - PMIC - Supervisors - NCP301LSN42T1G 003756-NCP301LSN42T1G
Manufacturer: ON Semiconductor Win Source Part Number: 003756-NCP301LSN42T1 G Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 5-TSOP Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 003756-NCP301LSN42T1G
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 5-TSOP
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
4.2V Voltage Supervisor IC
691-NCP301LSN42T1G
4.2V Voltage Supervisor IC 691-NCP301LSN42T1G
4.2V Voltage Detector IC, Open Drain, TSOP-5, SM Product overview: NCP301LSN42T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.2V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.2V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP301LSN42T1G can be used for catalog matching and distributor lookup.

4.2V Voltage Detector IC, Open Drain, TSOP-5, SM Product overview: NCP301LSN42T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.2V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.2V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP301LSN42T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - 488-NCP301LSN42T1GTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel 5-TSOP

Supervisor Open Drain or Open Collector 1 Channel 5-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - NCP301LSN42T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
NCP301LSN42T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors NCP301LSN42T1G
IC SUPERVISOR 1 CHANNEL 5TSOP

IC SUPERVISOR 1 CHANNEL 5TSOP

Supplier's Site
Voltage Detector, 4.2V, Tsop-5, 125Deg C; Threshold Voltage Onsemi - 42K1868 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, 4.2V, Tsop-5, 125Deg C; Threshold Voltage Onsemi
42K1868
Voltage Detector, 4.2V, Tsop-5, 125Deg C; Threshold Voltage Onsemi 42K1868
VOLTAGE DETECTOR, 4.2V, TSOP-5, 125DEG C; Threshold Voltage:4.2V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-Low, Open-Drain; Digital IC Case:TSOP; No. of Pins:5Pins RoHS Compliant: Yes

VOLTAGE DETECTOR, 4.2V, TSOP-5, 125DEG C; Threshold Voltage:4.2V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-Low, Open-Drain; Digital IC Case:TSOP; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Supervisors - NCP301LSN42T1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
NCP301LSN42T1G
Supervisors NCP301LSN42T1G
Supervisor Open Drain or Open Collector 1 Channel 5-TSOP

Supervisor Open Drain or Open Collector 1 Channel 5-TSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
NCP301LSN42T1G
Supervisory Circuits NCP301LSN42T1G
Supervisory Circuits 4.2V Detector w/Reset Low

Supervisory Circuits 4.2V Detector w/Reset Low

Buy Now Datasheet
PMIC - Supervisors - NCP301LSN42T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
NCP301LSN42T1G
PMIC - Supervisors NCP301LSN42T1G
IC SUPERVISOR 1 CHANNEL 5TSOP

IC SUPERVISOR 1 CHANNEL 5TSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 003756-NCP301LSN42T1G 691-NCP301LSN42T1G 488-NCP301LSN42T1GTR-ND NCP301LSN42T1G 42K1868 NCP301LSN42T1G NCP301LSN42T1G NCP301LSN42T1G
Product Name PMIC - PMIC - Supervisors - NCP301LSN42T1G 4.2V Voltage Supervisor IC Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Voltage Detector, 4.2V, Tsop-5, 125Deg C; Threshold Voltage Onsemi Supervisors Supervisory Circuits PMIC - Supervisors
Number of Supplies 1; 1 1 1; 1Monitors 1; 1
Output Options Open Drain; Inverting; Active Low Open Drain; Active Low Open Drain Open Drain; Open Drain or Open Collector
Type SOP; 5-TSOP TSOP SOT-23; SOT-23-5 Thin, TSOT-23-5 SOT-23-5 Thin, TSOT-23-5 SOT-23; SOT-23-5 Thin, TSOT-23-5
Threshold 4.2 volts 4.2 volts 4.2 volts 4.2 volts 4.2 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM13307-5ARZ - Lingto Electronic Limited
Specs
Number of Supplies 3; 3
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 7385175P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
TPS3825-50-Q1 Automotive Catalog Processor Supervisory Circuits - 2T25-50QFRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers