onsemi 1V 1.2uA SOT-23 Voltage Supervisor IC NCP301LSN10T1G

Description
1V Voltage Detector, Open Drain, SOT-23-5, 1.2uA Product overview: NCP301LSN10T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, 1.2uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1V, 1.2uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP301LSN10T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1V Voltage Detector, Open Drain, SOT-23-5, 1.2uA Product overview: NCP301LSN10T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, 1.2uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1V, 1.2uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP301LSN10T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1V 1.2uA SOT-23 Voltage Supervisor IC
691-NCP301LSN10T1G
1V 1.2uA SOT-23 Voltage Supervisor IC 691-NCP301LSN10T1G
1V Voltage Detector, Open Drain, SOT-23-5, 1.2uA Product overview: NCP301LSN10T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, 1.2uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1V, 1.2uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP301LSN10T1G can be used for catalog matching and distributor lookup.

1V Voltage Detector, Open Drain, SOT-23-5, 1.2uA Product overview: NCP301LSN10T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, 1.2uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1V, 1.2uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP301LSN10T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - NCP301LSN10T1G-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel 5-TSOP

Supervisor Open Drain or Open Collector 1 Channel 5-TSOP

Buy Now Datasheet
PMIC - PMIC - Supervisors - NCP301LSN10T1G - 059986-NCP301LSN10T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - NCP301LSN10T1G
059986-NCP301LSN10T1G
PMIC - PMIC - Supervisors - NCP301LSN10T1G 059986-NCP301LSN10T1G
Manufacturer: ON Semiconductor Win Source Part Number: 059986-NCP301LSN10T1 G Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 1V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 5-TSOP Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 059986-NCP301LSN10T1G
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 1V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 5-TSOP
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Supervisors - NCP301LSN10T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
NCP301LSN10T1G
PMIC - Supervisors NCP301LSN10T1G
IC SUPERVISOR 1 CHANNEL 5TSOP

IC SUPERVISOR 1 CHANNEL 5TSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
NCP301LSN10T1G
Supervisory Circuits NCP301LSN10T1G
Supervisory Circuits 1.0V VOLTAGE DETECTOR

Supervisory Circuits 1.0V VOLTAGE DETECTOR

Buy Now Datasheet
Supervisors - NCP301LSN10T1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
NCP301LSN10T1G
Supervisors NCP301LSN10T1G
Supervisor Open Drain or Open Collector 1 Channel 5-TSOP

Supervisor Open Drain or Open Collector 1 Channel 5-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - NCP301LSN10T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
NCP301LSN10T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors NCP301LSN10T1G
IC SUPERVISOR 1 CHANNEL 5TSOP

IC SUPERVISOR 1 CHANNEL 5TSOP

Supplier's Site
Voltage Detector, 1V, Tsop-5, 85Deg C; Threshold Voltage Onsemi - 34R4258 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, 1V, Tsop-5, 85Deg C; Threshold Voltage Onsemi
34R4258
Voltage Detector, 1V, Tsop-5, 85Deg C; Threshold Voltage Onsemi 34R4258
VOLTAGE DETECTOR, 1V, TSOP-5, 85DEG C; Threshold Voltage:1V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-Low, Open-Drain; Digital IC Case:TSOP; No. of Pins:5Pins RoHS Compliant: Yes

VOLTAGE DETECTOR, 1V, TSOP-5, 85DEG C; Threshold Voltage:1V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-Low, Open-Drain; Digital IC Case:TSOP; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-NCP301LSN10T1G NCP301LSN10T1G-ND 059986-NCP301LSN10T1G NCP301LSN10T1G NCP301LSN10T1G NCP301LSN10T1G NCP301LSN10T1G 34R4258
Product Name 1V 1.2uA SOT-23 Voltage Supervisor IC Supervisors PMIC - PMIC - Supervisors - NCP301LSN10T1G PMIC - Supervisors Supervisory Circuits Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Voltage Detector, 1V, Tsop-5, 85Deg C; Threshold Voltage Onsemi
Number of Supplies 1 1; 1 1; 1 1; 1Monitors
Type SOT-23-5 SOT-23; SOT-23-5 Thin, TSOT-23-5 SOP; 5-TSOP SOT-23; SOT-23-5 Thin, TSOT-23-5 SOT-23-5 Thin, TSOT-23-5
IQ 0.5000 µA
Supply Voltage 0.8000 to 10 volts 0.8000 to 10 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897891 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active Low; Active High; Active high, active low, push-pull
View Details
BQ2026 1.5K-Bit Serial EPROM with SDQ Interface - BQ2026LPR - Texas Instruments
Specs
Type SOT-23,TO-92
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PMIC - Supervisors - ADM1067ACPZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details