onsemi Supervisors NCP300LSN18T1G

Description
Supervisor Push-Pull, Totem Pole 1 Channel 5-TSOP
Request a Quote Datasheet
Description
Supervisor Push-Pull, Totem Pole 1 Channel 5-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - 488-NCP300LSN18T1GTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel 5-TSOP

Supervisor Push-Pull, Totem Pole 1 Channel 5-TSOP

Buy Now Datasheet
Singapore, Singapore
1.8V 1.3uA Voltage Supervisor IC
691-NCP300LSN18T1G
1.8V 1.3uA Voltage Supervisor IC 691-NCP300LSN18T1G
1.8V Voltage Detector IC, Complementary Output, TSOP-5, 1.3uA Product overview: NCP300LSN18T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1.3uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.8V, 1.3uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP300LSN18T1G can be used for catalog matching and distributor lookup.

1.8V Voltage Detector IC, Complementary Output, TSOP-5, 1.3uA Product overview: NCP300LSN18T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1.3uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.8V, 1.3uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP300LSN18T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - NCP300LSN18T1G - 003729-NCP300LSN18T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - NCP300LSN18T1G
003729-NCP300LSN18T1G
PMIC - PMIC - Supervisors - NCP300LSN18T1G 003729-NCP300LSN18T1G
Manufacturer: ON Semiconductor Win Source Part Number: 003729-NCP300LSN18T1 G Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 1.8V Family Name: NCP300 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 5-TSOP Alternative Parts (Cross-Reference): NCP300LSN18; NCP300LSN18T1; MAX6424UK19+; Introduction Date: July 01, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 003729-NCP300LSN18T1G
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 1.8V
Family Name: NCP300
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 5-TSOP
Alternative Parts (Cross-Reference): NCP300LSN18; NCP300LSN18T1; MAX6424UK19+;
Introduction Date: July 01, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Supervisors - NCP300LSN18T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
NCP300LSN18T1G
PMIC - Supervisors NCP300LSN18T1G
IC SUPERVISOR 1 CHANNEL 5TSOP

IC SUPERVISOR 1 CHANNEL 5TSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
NCP300LSN18T1G
Supervisory Circuits NCP300LSN18T1G
Supervisory Circuits 1.8V Detector w/Reset Low

Supervisory Circuits 1.8V Detector w/Reset Low

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - NCP300LSN18T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
NCP300LSN18T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors NCP300LSN18T1G
IC SUPERVISOR 1 CHANNEL 5TSOP

IC SUPERVISOR 1 CHANNEL 5TSOP

Supplier's Site
Supervisors - NCP300LSN18T1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
NCP300LSN18T1G
Supervisors NCP300LSN18T1G
Supervisor Push-Pull, Totem Pole 1 Channel 5-TSOP

Supervisor Push-Pull, Totem Pole 1 Channel 5-TSOP

Buy Now Datasheet
Voltage Detector, 1.8V, Tsop-5, 125Deg C; Threshold Voltage Onsemi - 26K4906 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, 1.8V, Tsop-5, 125Deg C; Threshold Voltage Onsemi
26K4906
Voltage Detector, 1.8V, Tsop-5, 125Deg C; Threshold Voltage Onsemi 26K4906
VOLTAGE DETECTOR, 1.8V, TSOP-5, 125DEG C; Threshold Voltage:1.8V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-Low, CMOS; Digital IC Case:TSOP; No. of Pins:5Pins RoHS Compliant: Yes

VOLTAGE DETECTOR, 1.8V, TSOP-5, 125DEG C; Threshold Voltage:1.8V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-Low, CMOS; Digital IC Case:TSOP; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 488-NCP300LSN18T1GTR-ND 691-NCP300LSN18T1G 003729-NCP300LSN18T1G NCP300LSN18T1G NCP300LSN18T1G NCP300LSN18T1G NCP300LSN18T1G 26K4906
Product Name Supervisors 1.8V 1.3uA Voltage Supervisor IC PMIC - PMIC - Supervisors - NCP300LSN18T1G PMIC - Supervisors Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors Voltage Detector, 1.8V, Tsop-5, 125Deg C; Threshold Voltage Onsemi
Features Manual Reset
Output Options Active Low; Push-Pull, Totem Pole Inverting; Active Low Push-Pull, Totem Pole
Type SOT-23; SOT-23-5 Thin, TSOT-23-5 TSOP SOP; 5-TSOP SOT-23; SOT-23-5 Thin, TSOT-23-5 SOT-23-5 Thin, TSOT-23-5
Threshold 1.8 volts 1.8 volts 1.8 volts 1.8 volts 1.8 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management SBS 1.1-Compliant Gas Gauge - 815-BQ20Z80DBT-V110G4 - Utmel Electronic Limited
Specs
Type SSOP; TSSOP
Pins 38
Supply Voltage 3.3 volts
View Details
Voltage Reference - TL431AQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details