Supervisor Open Drain or Open Collector 1 Channel 5-TSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 059985-NCP301HSN30T1
Category: Integrated Circuits(ICs)
Family: PMIC - Supervisors
Packaging: Reel
Type: Simple Reset/Power-On Reset
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: SOT-23-5 Thin TSOT-23-5
Manufacturer Device Package: 5-TSOP
Standard Package: 1
Output: Open Drain or Open Collector
Reset: Active High
Number of Voltages Monitored: 1
Voltage - Threshold: 3V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
3V Voltage Detector, Open Drain, TSOP-5, 1.3uA, 10V Product overview: NCP301HSN30T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 1.3uA, 10V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3V, 1.3uA, 10V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP301HSN30T1G can be used for catalog matching and distributor lookup.
IC, VOLTAGE DETECTOR, 0.5 uA, 10V, TSOP-5, FULL REEL; Threshold Voltage:3V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-High; Digital IC Case:TSOP; No. of Pins:5Pins RoHS Compliant: Yes
IC SUPERVISOR 1 CHANNEL 5TSOP
Supervisor Open Drain or Open Collector 1 Channel 5-TSOP
Supervisory Circuits 3.0V Detector w/Reset High
IC SUPERVISOR 1 CHANNEL 5TSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | NCP301HSN30T1GOSTR-ND | 059985-NCP301HSN30T1G | 691-NCP301HSN30T1G | 26K4911 | NCP301HSN30T1G | NCP301HSN30T1G | NCP301HSN30T1G | NCP301HSN30T1G |
| Product Name | Supervisors | Integrated Circuits(ICs) | 3V 1.3uA 10V Voltage Supervisor IC | Ic, Voltage Detector, 0.5 Ua, 10V, Tsop-5, Full Reel; Threshold Voltage Onsemi | PMIC - Supervisors | Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Features | Manual Reset | |||||||
| Output Options | Open Drain; Active High | Open Drain; Inverting; Active High | Open Drain; Open Drain or Open Collector | Open Drain | ||||
| Type | SOT-23; SOT-23-5 Thin, TSOT-23-5 | TSOP | SOT-23; SOT-23-5 Thin, TSOT-23-5 | SOT-23-5 Thin, TSOT-23-5 | ||||
| Threshold | 3 volts | 3 volts | 3 volts | 3 volts | 3 volts | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |