onsemi 4.3V Voltage Supervisor IC NCP302LSN43T1G

Description
4.3V Voltage Detector, 1-Input, Active Low Reset, TSOP-5 Product overview: NCP302LSN43T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.3V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.3V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP302LSN43T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4.3V Voltage Detector, 1-Input, Active Low Reset, TSOP-5 Product overview: NCP302LSN43T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.3V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.3V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP302LSN43T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.3V Voltage Supervisor IC
691-NCP302LSN43T1G
4.3V Voltage Supervisor IC 691-NCP302LSN43T1G
4.3V Voltage Detector, 1-Input, Active Low Reset, TSOP-5 Product overview: NCP302LSN43T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.3V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.3V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP302LSN43T1G can be used for catalog matching and distributor lookup.

4.3V Voltage Detector, 1-Input, Active Low Reset, TSOP-5 Product overview: NCP302LSN43T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.3V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.3V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP302LSN43T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - 488-NCP302LSN43T1GTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel 5-TSOP

Supervisor Push-Pull, Totem Pole 1 Channel 5-TSOP

Buy Now Datasheet
PMIC - PMIC - Supervisors - NCP302LSN43T1G - 1230160-NCP302LSN43T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - NCP302LSN43T1G
1230160-NCP302LSN43T1G
PMIC - PMIC - Supervisors - NCP302LSN43T1G 1230160-NCP302LSN43T1G
Manufacturer: ON Semiconductor Win Source Part Number: 1230160-NCP302LSN43T 1G Packaging: Reel - TR Type: Simple Reset/Power-On Reset Operating Temperature Range: -40°C ~ 125°C (TA) Package: SOT-23-5 Thin, TSOT-23-5 Mounting: SMD Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 4.3V Family Name: NCP302 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 5-TSOP Alternative Parts (Cross-Reference): NCV303LSN43T1G; NCP302LSN43T1; Introduction Date: July 01, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1230160-NCP302LSN43T1G
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: SOT-23-5 Thin, TSOT-23-5
Mounting: SMD
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectable
Voltage - Threshold: 4.3V
Family Name: NCP302
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 5-TSOP
Alternative Parts (Cross-Reference): NCV303LSN43T1G; NCP302LSN43T1;
Introduction Date: July 01, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Supervisors - NCP302LSN43T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
NCP302LSN43T1G
PMIC - Supervisors NCP302LSN43T1G
IC SUPERVISOR 1 CHANNEL 5TSOP

IC SUPERVISOR 1 CHANNEL 5TSOP

Supplier's Site Datasheet
Voltage Detector, 4.3V, Tsop-5, 125Deg C; Threshold Voltage Onsemi - 26K4920 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, 4.3V, Tsop-5, 125Deg C; Threshold Voltage Onsemi
26K4920
Voltage Detector, 4.3V, Tsop-5, 125Deg C; Threshold Voltage Onsemi 26K4920
VOLTAGE DETECTOR, 4.3V, TSOP-5, 125DEG C; Threshold Voltage:4.3V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-Low, CMOS; Digital IC Case:TSOP; No. of Pins:5Pins RoHS Compliant: Yes

VOLTAGE DETECTOR, 4.3V, TSOP-5, 125DEG C; Threshold Voltage:4.3V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-Low, CMOS; Digital IC Case:TSOP; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - NCP302LSN43T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
NCP302LSN43T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors NCP302LSN43T1G
IC SUPERVISOR 1 CHANNEL 5TSOP

IC SUPERVISOR 1 CHANNEL 5TSOP

Supplier's Site
Supervisors - NCP302LSN43T1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
NCP302LSN43T1G
Supervisors NCP302LSN43T1G
Supervisor Push-Pull, Totem Pole 1 Channel 5-TSOP

Supervisor Push-Pull, Totem Pole 1 Channel 5-TSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
NCP302LSN43T1G
Supervisory Circuits NCP302LSN43T1G
Supervisory Circuits 4.3V Detector w/Reset Low

Supervisory Circuits 4.3V Detector w/Reset Low

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-NCP302LSN43T1G 488-NCP302LSN43T1GTR-ND 1230160-NCP302LSN43T1G NCP302LSN43T1G 26K4920 NCP302LSN43T1G NCP302LSN43T1G NCP302LSN43T1G
Product Name 4.3V Voltage Supervisor IC Supervisors PMIC - PMIC - Supervisors - NCP302LSN43T1G PMIC - Supervisors Voltage Detector, 4.3V, Tsop-5, 125Deg C; Threshold Voltage Onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors Supervisory Circuits
Number of Supplies 1 1; 1 1; 1 1; 1Monitors
Type TSOP SOT-23; SOT-23-5 Thin, TSOT-23-5 SOT-23; SOT-23-5 Thin, TSOT-23-5 SOT-23-5 Thin, TSOT-23-5
IQ 0.5000 µA
Supply Voltage 0.8000 to 10 volts 0.8000 to 10 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - AD1315KZ - 909274-AD1315KZ - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 16-SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage References - 2060275 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details