onsemi 2V 1.3uA Voltage Supervisor IC NCP300LSN20T1G

Description
2V Voltage Detector, 1.3uA, TSOP-5, Complementary Output Product overview: NCP300LSN20T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 1.3uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2V, 1.3uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP300LSN20T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2V Voltage Detector, 1.3uA, TSOP-5, Complementary Output Product overview: NCP300LSN20T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 1.3uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2V, 1.3uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP300LSN20T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2V 1.3uA Voltage Supervisor IC
691-NCP300LSN20T1G
2V 1.3uA Voltage Supervisor IC 691-NCP300LSN20T1G
2V Voltage Detector, 1.3uA, TSOP-5, Complementary Output Product overview: NCP300LSN20T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 1.3uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2V, 1.3uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP300LSN20T1G can be used for catalog matching and distributor lookup.

2V Voltage Detector, 1.3uA, TSOP-5, Complementary Output Product overview: NCP300LSN20T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 1.3uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2V, 1.3uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP300LSN20T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - NCP300LSN20T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel 5-TSOP

Supervisor Push-Pull, Totem Pole 1 Channel 5-TSOP

Buy Now Datasheet
PMIC - PMIC - Supervisors - NCP300LSN20T1G - 003730-NCP300LSN20T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - NCP300LSN20T1G
003730-NCP300LSN20T1G
PMIC - PMIC - Supervisors - NCP300LSN20T1G 003730-NCP300LSN20T1G
Manufacturer: ON Semiconductor Win Source Part Number: 003730-NCP300LSN20T1 G Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 5-TSOP Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 003730-NCP300LSN20T1G
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 5-TSOP
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Supervisors - NCP300LSN20T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
NCP300LSN20T1G
PMIC - Supervisors NCP300LSN20T1G
IC SUPERVISOR 1 CHANNEL 5TSOP

IC SUPERVISOR 1 CHANNEL 5TSOP

Supplier's Site Datasheet
Voltage Detector, 1.2 Ua 10V, Sot23-5, Full Reel; Threshold Voltage Onsemi - 45J1872 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, 1.2 Ua 10V, Sot23-5, Full Reel; Threshold Voltage Onsemi
45J1872
Voltage Detector, 1.2 Ua 10V, Sot23-5, Full Reel; Threshold Voltage Onsemi 45J1872
VOLTAGE DETECTOR, 1.2 uA 10V, SOT23-5, FULL REEL; Threshold Voltage:2V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-Low; Digital IC Case:TSOP; No. of Pins:5Pins RoHS Compliant: Yes

VOLTAGE DETECTOR, 1.2 uA 10V, SOT23-5, FULL REEL; Threshold Voltage:2V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-Low; Digital IC Case:TSOP; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site
Supervisors - NCP300LSN20T1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
NCP300LSN20T1G
Supervisors NCP300LSN20T1G
Supervisor Push-Pull, Totem Pole 1 Channel 5-TSOP

Supervisor Push-Pull, Totem Pole 1 Channel 5-TSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
NCP300LSN20T1G
Supervisory Circuits NCP300LSN20T1G
Supervisory Circuits 2.0V Detector w/Reset Low

Supervisory Circuits 2.0V Detector w/Reset Low

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - NCP300LSN20T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
NCP300LSN20T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors NCP300LSN20T1G
IC SUPERVISOR 1 CHANNEL 5TSOP

IC SUPERVISOR 1 CHANNEL 5TSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-NCP300LSN20T1G NCP300LSN20T1GOSTR-ND 003730-NCP300LSN20T1G NCP300LSN20T1G 45J1872 NCP300LSN20T1G NCP300LSN20T1G NCP300LSN20T1G
Product Name 2V 1.3uA Voltage Supervisor IC Supervisors PMIC - PMIC - Supervisors - NCP300LSN20T1G PMIC - Supervisors Voltage Detector, 1.2 Ua 10V, Sot23-5, Full Reel; Threshold Voltage Onsemi Supervisors Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 1 1; 1 1; 1 1; 1Monitors
Type TSOP SOT-23; SOT-23-5 Thin, TSOT-23-5 SOP; 5-TSOP SOT-23; SOT-23-5 Thin, TSOT-23-5 SOT-23-5 Thin, TSOT-23-5
IQ 0.5000 µA
Supply Voltage 0.8000 to 10 volts 0.8000 to 10 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

TPS3825-50-Q1 Automotive Catalog Processor Supervisory Circuits - 2T25-50QFRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers
4.38V Voltage Supervisor IC - 691-STM812MW16F - ERSAELECTRONICS PTE. LTD.
Specs
Type Bulk
View Details
2 suppliers