Supervisor Open Drain or Open Collector 1 Channel 5-TSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 041877-NCP303LSN17T1
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectabl
Voltage - Threshold: 1.7V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 5-TSOP
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Voltage Detector Series with Programmable Delay and Open Drain N-Channel Output 1.7 V, Reset Low, TSOP-5, 3000-REEL Product overview: NCP303LSN17T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1.7 V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, N-Channel, 1.7 V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP303LSN17T1G can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 1 Channel 5-TSOP
Supervisory Circuits ANA UNDERVOLT DETECT 1.7V
IC SUPERVISOR 1 CHANNEL 5TSOP
IC SUPERVISOR 1 CHANNEL 5TSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | NCP303LSN17T1GOSTR-ND | 041877-NCP303LSN17T1G | 691-NCP303LSN17T1G | NCP303LSN17T1G | NCP303LSN17T1G | NCP303LSN17T1G | NCP303LSN17T1G |
| Product Name | Supervisors | PMIC - PMIC - Supervisors - NCP303LSN17T1G | N-Channel 1.7 V Voltage Supervisor IC | Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors |
| Features | Manual Reset | ||||||
| Output Options | Open Drain; Active Low | Open Drain; Inverting; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | |||
| Type | SOT-23; SOT-23-5 Thin, TSOT-23-5 | SOP; 5-TSOP | SOT-23-5 | SOT-23-5 Thin, TSOT-23-5 | SOT-23; SOT-23-5 Thin, TSOT-23-5 | ||
| Threshold | 1.7 volts | 1.7 volts | 1.7 volts | 1.7 volts |