onsemi 3V Voltage Supervisor IC NCP301LSN30T1G

Description
3V Voltage Detector, Open Drain, TSOP, 500nA Supply Current Product overview: NCP301LSN30T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP301LSN30T1G can be used for catalog matching and distributor lookup.
Request a Quote
Description
3V Voltage Detector, Open Drain, TSOP, 500nA Supply Current Product overview: NCP301LSN30T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP301LSN30T1G can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NCP301LSN30T1G is a voltage detector from Quarktwin Technology Ltd., designed for use in microprocessor-based systems requiring reliable reset control. It features an open-drain N-channel output with an active low reset output configuration. This device operates within a wide voltage range of 0.8 V to 10 V and has a typical quiescent current of 0.5 µA, making it suitable for battery-powered applications where low power consumption is critical. The NCP301LSN30T1G offers a high accuracy undervoltage threshold of 2.0% and is specified to operate over a temperature range of -40°C to +125°C. It is available in a Thin TSOP-5 package and is compliant with RoHS standards. The device is also AEC-Q100 qualified, making it suitable for automotive applications. Typical applications include microprocessor reset control, low battery detection, and power fail indication.

Datasheet Summary
Powered by GS/AI

The NCP301LSN30T1G is a voltage detector from Quarktwin Technology Ltd., designed for use in microprocessor-based systems requiring reliable reset control. It features an open-drain N-channel output with an active low reset output configuration. This device operates within a wide voltage range of 0.8 V to 10 V and has a typical quiescent current of 0.5 µA, making it suitable for battery-powered applications where low power consumption is critical. The NCP301LSN30T1G offers a high accuracy undervoltage threshold of 2.0% and is specified to operate over a temperature range of -40°C to +125°C. It is available in a Thin TSOP-5 package and is compliant with RoHS standards. The device is also AEC-Q100 qualified, making it suitable for automotive applications. Typical applications include microprocessor reset control, low battery detection, and power fail indication.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3V Voltage Supervisor IC
691-NCP301LSN30T1G
3V Voltage Supervisor IC 691-NCP301LSN30T1G
3V Voltage Detector, Open Drain, TSOP, 500nA Supply Current Product overview: NCP301LSN30T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP301LSN30T1G can be used for catalog matching and distributor lookup.

3V Voltage Detector, Open Drain, TSOP, 500nA Supply Current Product overview: NCP301LSN30T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP301LSN30T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - NCP301LSN30T1G - 003751-NCP301LSN30T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - NCP301LSN30T1G
003751-NCP301LSN30T1G
PMIC - PMIC - Supervisors - NCP301LSN30T1G 003751-NCP301LSN30T1G
Manufacturer: ON Semiconductor Win Source Part Number: 003751-NCP301LSN30T1 G Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 5-TSOP Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 003751-NCP301LSN30T1G
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 5-TSOP
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Supervisors - NCP301LSN30T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel 5-TSOP

Supervisor Open Drain or Open Collector 1 Channel 5-TSOP

Buy Now Datasheet
PMIC - Supervisors - NCP301LSN30T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
NCP301LSN30T1G
PMIC - Supervisors NCP301LSN30T1G
IC SUPERVISOR 1 CHANNEL 5TSOP

IC SUPERVISOR 1 CHANNEL 5TSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - NCP301LSN30T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
NCP301LSN30T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors NCP301LSN30T1G
IC SUPERVISOR 1 CHANNEL 5TSOP

IC SUPERVISOR 1 CHANNEL 5TSOP

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
NCP301LSN30T1G
Supervisory Circuits NCP301LSN30T1G
Supervisory Circuits 3.0V Detector w/Reset Low

Supervisory Circuits 3.0V Detector w/Reset Low

Buy Now Datasheet
Supervisors - NCP301LSN30T1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
NCP301LSN30T1G
Supervisors NCP301LSN30T1G
Supervisor Open Drain or Open Collector 1 Channel 5-TSOP

Supervisor Open Drain or Open Collector 1 Channel 5-TSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-NCP301LSN30T1G 003751-NCP301LSN30T1G NCP301LSN30T1GOSTR-ND NCP301LSN30T1G NCP301LSN30T1G NCP301LSN30T1G NCP301LSN30T1G
Product Name 3V Voltage Supervisor IC PMIC - PMIC - Supervisors - NCP301LSN30T1G Supervisors PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits Supervisors
Number of Supplies 1 1; 1 1; 1
Type TSOP SOP; 5-TSOP SOT-23; SOT-23-5 Thin, TSOT-23-5 SOT-23; SOT-23-5 Thin, TSOT-23-5 SOT-23-5 Thin, TSOT-23-5
IQ 0.5000 µA
Supply Voltage 0.8000 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7385036P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Battery Management - BQ24314BDSGT - Quarktwin Technology Ltd.
Specs
Type 8-WFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
2 suppliers
Voltage Reference - TL431AMFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1062ACP-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details