Manufacturer: ON Semiconductor
Win Source Part Number: 1230156-NCP302LSN20T
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Voltage Detector Series with Programmable Delay and Complementary Output 2.0 V, Reset Low, TSOP-5, 3000-REEL Product overview: NCP302LSN20T1 from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.0 V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.0 V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP302LSN20T1 can be used for catalog matching and distributor lookup.
Supervisor Push-Pull, Totem Pole 1 Channel 5-TSOP
IC SUPERVISOR 1 CHANNEL 5TSOP
IC SUPERVISOR 1 CHANNEL 5TSOP
Supervisor Push-Pull, Totem Pole 1 Channel 5-TSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1230156-NCP302LSN20T1 | 691-NCP302LSN20T1 | NCP302LSN20T1-ND | NCP302LSN20T1 | NCP302LSN20T1 | NCP302LSN20T1 |
| Product Name | PMIC - PMIC - Supervisors - NCP302LSN20T1 | 2.0 V Voltage Supervisor IC | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors |
| Output Options | Inverting | Active Low; Push-Pull, Totem Pole | Push-Pull, Totem Pole | |||
| Number of Supplies | 1 | 1; 1 | ||||
| Type | SOT-23-5 | SOT-23; SOT-23-5 Thin, TSOT-23-5 | SOT-23; SOT-23-5 Thin, TSOT-23-5 | SOT-23-5 Thin, TSOT-23-5 | ||
| IQ | 0.5000 µA |