onsemi 2.5V 10V 1uA Voltage Supervisor IC NCP304LSQ25T1G

Description
2.5V Voltage Detector, Reset Low, 10V Max, 1uA, SC-82AB Product overview: NCP304LSQ25T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 10V, 1uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.5V, 10V, 1uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP304LSQ25T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2.5V Voltage Detector, Reset Low, 10V Max, 1uA, SC-82AB Product overview: NCP304LSQ25T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 10V, 1uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.5V, 10V, 1uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP304LSQ25T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5V 10V 1uA Voltage Supervisor IC
691-NCP304LSQ25T1G
2.5V 10V 1uA Voltage Supervisor IC 691-NCP304LSQ25T1G
2.5V Voltage Detector, Reset Low, 10V Max, 1uA, SC-82AB Product overview: NCP304LSQ25T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 10V, 1uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.5V, 10V, 1uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP304LSQ25T1G can be used for catalog matching and distributor lookup.

2.5V Voltage Detector, Reset Low, 10V Max, 1uA, SC-82AB Product overview: NCP304LSQ25T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 10V, 1uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.5V, 10V, 1uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP304LSQ25T1G can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Supervisors - NCP304LSQ25T1G - 803736-NCP304LSQ25T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - NCP304LSQ25T1G
803736-NCP304LSQ25T1G
PMIC - PMIC - Supervisors - NCP304LSQ25T1G 803736-NCP304LSQ25T1G
Manufacturer: ON Semiconductor Win Source Part Number: 803736-NCP304LSQ25T1 G Packaging: Reel Type: Simple Reset/Power-On Reset Mounting Style: SMD Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 2.5V Supplier Device Package: SC-82AB Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: SC-82A, SOT-343 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Part Number Series: NCP304

Manufacturer: ON Semiconductor
Win Source Part Number: 803736-NCP304LSQ25T1G
Packaging: Reel
Type: Simple Reset/Power-On Reset
Mounting Style: SMD
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 2.5V
Supplier Device Package: SC-82AB
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: SC-82A, SOT-343
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Part Number Series: NCP304

Buy Now
Sheung Wan, Hong Kong
Supervisory Circuits
NCP304LSQ25T1G
Supervisory Circuits NCP304LSQ25T1G
Supervisory Circuits 2.5V Detector w/Reset Low

Supervisory Circuits 2.5V Detector w/Reset Low

Buy Now Datasheet
Supervisors - NCP304LSQ25T1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
NCP304LSQ25T1G
Supervisors NCP304LSQ25T1G
Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB

Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB

Buy Now Datasheet
PMIC - Supervisors - NCP304LSQ25T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
NCP304LSQ25T1G
PMIC - Supervisors NCP304LSQ25T1G
IC SUPERVISOR 1 CHANNEL SC82AB

IC SUPERVISOR 1 CHANNEL SC82AB

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - NCP304LSQ25T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
NCP304LSQ25T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors NCP304LSQ25T1G
IC SUPERVISOR 1 CHANNEL SC82AB

IC SUPERVISOR 1 CHANNEL SC82AB

Supplier's Site
Voltage Detector, 2.5V, Sc-82Ab, 85Deg C; Threshold Voltage Onsemi - 71J6601 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, 2.5V, Sc-82Ab, 85Deg C; Threshold Voltage Onsemi
71J6601
Voltage Detector, 2.5V, Sc-82Ab, 85Deg C; Threshold Voltage Onsemi 71J6601
VOLTAGE DETECTOR, 2.5V, SC-82AB, 85DEG C; Threshold Voltage:2.5V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-Low, CMOS; Digital IC Case:SC-82AB; No. of Pins:4Pins RoHS Compliant: Yes

VOLTAGE DETECTOR, 2.5V, SC-82AB, 85DEG C; Threshold Voltage:2.5V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-Low, CMOS; Digital IC Case:SC-82AB; No. of Pins:4Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-NCP304LSQ25T1G 803736-NCP304LSQ25T1G NCP304LSQ25T1G NCP304LSQ25T1G NCP304LSQ25T1G NCP304LSQ25T1G 71J6601
Product Name 2.5V 10V 1uA Voltage Supervisor IC PMIC - PMIC - Supervisors - NCP304LSQ25T1G Supervisory Circuits Supervisors PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Voltage Detector, 2.5V, Sc-82Ab, 85Deg C; Threshold Voltage Onsemi
Number of Supplies 1 1; 1 1; 1 1; 1Monitors
IQ 1 µA
Supply Voltage 0.8000 to 10 volts 0.8000 to 10 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - AD5100YRQZ-0 - 909345-AD5100YRQZ-0 - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-QSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Voltage References - 7974848P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
PMIC - PMIC - Power Management - Specialized - BQ24640RVAR - 1154197-BQ24640RVAR - Win Source Electronics
Specs
Output Options Inverting
IQ 1000 µA
Supply Voltage 5 to 28 volts
View Details
2 suppliers