Supervisor Push-Pull, Totem Pole 1 Channel 5-TSOP
Supervisor Push-Pull, Totem Pole 1 Channel 5-TSOP
Voltage Detector Series with Programmable Delay and Complementary Output NCP302 DEVICE 2.8V VTH, TSOP-5, 3000-REEL Product overview: NCP302LSN28T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.8V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP302LSN28T1G can be used for catalog matching and distributor lookup.
Win Source Part Number: 1351146-NCP302LSN28T
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Type: Simple Reset/Power-On Reset
Package: Tape & Reel
Standard Package: 3,000
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectabl
Voltage - Threshold: 2.8V
Mounting Type: Surface Mount
Package / Case: SOT-23-5 Thin, TSOT-23-5
Supplier Device Package: 5-TSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: NCP302
Product Status: Obsolete
Supervisor Push-Pull, Totem Pole 1 Channel 5-TSOP
Supervisory Circuits NCP302 DEVICE 2.8V VTH
IC SUPERVISOR 1 CHANNEL 5TSOP
IC SUPERVISOR 1 CHANNEL 5TSOP
VOLTAGE DETECTOR, 2.8V, TSOP-5, 125DEG C; Threshold Voltage:2.8V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-Low, CMOS; Digital IC Case:TSOP; No. of Pins:5Pins RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 488-NCP302LSN28T1GCT-ND | 691-NCP302LSN28T1G | 1351146-NCP302LSN28T1G | NCP302LSN28T1G | NCP302LSN28T1G | NCP302LSN28T1G | NCP302LSN28T1G | 97W6176 |
| Product Name | Supervisors | 2.8V Voltage Supervisor IC | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | Supervisory Circuits | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Voltage Detector, 2.8V, Tsop-5, 125Deg C; Threshold Voltage Onsemi |
| Features | Manual Reset | |||||||
| Output Options | Active Low; Push-Pull, Totem Pole | Inverting; Active Low | Push-Pull, Totem Pole | |||||
| Type | SOT-23; SOT-23-5 Thin, TSOT-23-5 | SOT-23-5 | SOT-23-5 Thin, TSOT-23-5 | SOT-23; SOT-23-5 Thin, TSOT-23-5 | ||||
| Threshold | 2.8 volts | 2.8 volts | 2.8 volts | 2.8 volts | 2.8 volts |