onsemi Supervisors NCP302LSN33T1G

Description
Supervisor Push-Pull, Totem Pole 1 Channel 5-TSOP
Request a Quote Datasheet
Description
Supervisor Push-Pull, Totem Pole 1 Channel 5-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - 488-NCP302LSN33T1GTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel 5-TSOP

Supervisor Push-Pull, Totem Pole 1 Channel 5-TSOP

Buy Now Datasheet
PMIC - PMIC - Supervisors - NCP302LSN33T1G - 102097-NCP302LSN33T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - NCP302LSN33T1G
102097-NCP302LSN33T1G
PMIC - PMIC - Supervisors - NCP302LSN33T1G 102097-NCP302LSN33T1G
Manufacturer: ON Semiconductor Win Source Part Number: 102097-NCP302LSN33T1 G Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 5-TSOP Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 102097-NCP302LSN33T1G
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectable
Voltage - Threshold: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 5-TSOP
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3.3V Voltage Supervisor IC
691-NCP302LSN33T1G
3.3V Voltage Supervisor IC 691-NCP302LSN33T1G
3.3V Voltage Detector, Reset Low, TSOP, 500nA Product overview: NCP302LSN33T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.3V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP302LSN33T1G can be used for catalog matching and distributor lookup.

3.3V Voltage Detector, Reset Low, TSOP, 500nA Product overview: NCP302LSN33T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.3V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP302LSN33T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
NCP302LSN33T1G
Supervisory Circuits NCP302LSN33T1G
Supervisory Circuits 3.3V Detector w/Reset Low

Supervisory Circuits 3.3V Detector w/Reset Low

Buy Now Datasheet
Supervisors - NCP302LSN33T1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
NCP302LSN33T1G
Supervisors NCP302LSN33T1G
Supervisor Push-Pull, Totem Pole 1 Channel 5-TSOP

Supervisor Push-Pull, Totem Pole 1 Channel 5-TSOP

Buy Now Datasheet
PMIC - Supervisors - NCP302LSN33T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
NCP302LSN33T1G
PMIC - Supervisors NCP302LSN33T1G
IC SUPERVISOR 1 CHANNEL 5TSOP

IC SUPERVISOR 1 CHANNEL 5TSOP

Supplier's Site Datasheet
Voltage Detector, 3.3V, Tsop-5, 125Deg C; Threshold Voltage Onsemi - 45J1880 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, 3.3V, Tsop-5, 125Deg C; Threshold Voltage Onsemi
45J1880
Voltage Detector, 3.3V, Tsop-5, 125Deg C; Threshold Voltage Onsemi 45J1880
VOLTAGE DETECTOR, 3.3V, TSOP-5, 125DEG C; Threshold Voltage:3.3V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-Low, CMOS; Digital IC Case:TSOP; No. of Pins:5Pins RoHS Compliant: Yes

VOLTAGE DETECTOR, 3.3V, TSOP-5, 125DEG C; Threshold Voltage:3.3V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-Low, CMOS; Digital IC Case:TSOP; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - NCP302LSN33T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
NCP302LSN33T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors NCP302LSN33T1G
IC SUPERVISOR 1 CHANNEL 5TSOP

IC SUPERVISOR 1 CHANNEL 5TSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 488-NCP302LSN33T1GTR-ND 102097-NCP302LSN33T1G 691-NCP302LSN33T1G NCP302LSN33T1G NCP302LSN33T1G NCP302LSN33T1G 45J1880 NCP302LSN33T1G
Product Name Supervisors PMIC - PMIC - Supervisors - NCP302LSN33T1G 3.3V Voltage Supervisor IC Supervisory Circuits Supervisors PMIC - Supervisors Voltage Detector, 3.3V, Tsop-5, 125Deg C; Threshold Voltage Onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Features Manual Reset
Output Options Active Low; Push-Pull, Totem Pole Inverting; Active Low Push-Pull, Totem Pole
Type SOT-23; SOT-23-5 Thin, TSOT-23-5 SOP; 5-TSOP TSOP SOT-23-5 Thin, TSOT-23-5 SOT-23; SOT-23-5 Thin, TSOT-23-5
Threshold 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1907821P - RS Components, Ltd.
Specs
Type SC-70; SC-70
View Details
UC1903 Quad Supply and Line Monitor - 5962-8869701VA - Texas Instruments
Specs
Number of Supplies 4
Output Options Open Drain; Active-low,Open-drain
Type CDIP,LCCC
View Details
2 suppliers
PMIC - Supervisors - ADM13305-25ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details