onsemi Voltage Regulators - Linear NCP186BMX350TAG

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-XDFN (1.6x1.2)
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-XDFN (1.6x1.2)
Datasheet
Datasheet Summary
Powered by GS/AI

The NCP186BMX350TAG is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 3.5 V with a maximum output current of 1 A. It operates within an input voltage range of 1.8 V to 5.5 V and features a low dropout voltage of approximately 100 mV at full load. The device has a quiescent current of 90 µA, ensuring efficient power consumption. This regulator offers high output voltage accuracy of ±1% and is stable with small ceramic capacitors as low as 1 µF. It includes built-in protections such as over-current protection, thermal shutdown at 165°C, and a soft start circuit to minimize inrush current. The NCP186BMX350TAG is available in an 8-pin XDFN package, which measures 1.6 mm x 1.2 mm, making it suitable for space-constrained applications. Typical applications include battery-powered devices, portable communication equipment, and imaging devices. The product is RoHS compliant and free from halogens and lead, aligning with modern environmental standards.

Datasheet Summary
Powered by GS/AI

The NCP186BMX350TAG is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 3.5 V with a maximum output current of 1 A. It operates within an input voltage range of 1.8 V to 5.5 V and features a low dropout voltage of approximately 100 mV at full load. The device has a quiescent current of 90 µA, ensuring efficient power consumption. This regulator offers high output voltage accuracy of ±1% and is stable with small ceramic capacitors as low as 1 µF. It includes built-in protections such as over-current protection, thermal shutdown at 165°C, and a soft start circuit to minimize inrush current. The NCP186BMX350TAG is available in an 8-pin XDFN package, which measures 1.6 mm x 1.2 mm, making it suitable for space-constrained applications. Typical applications include battery-powered devices, portable communication equipment, and imaging devices. The product is RoHS compliant and free from halogens and lead, aligning with modern environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - NCP186BMX350TAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
NCP186BMX350TAG
Voltage Regulators - Linear NCP186BMX350TAG
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-XDFN (1.6x1.2)

Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-XDFN (1.6x1.2)

Buy Now Datasheet
Voltage Regulators - Linear - NCP186BMX350TAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
NCP186BMX350TAG
Voltage Regulators - Linear NCP186BMX350TAG
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-XDFN (1.6x1.2)

Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-XDFN (1.6x1.2)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number NCP186BMX350TAG
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1906460P - RS Components, Ltd.
Specs
Type SC-70; SC-70
View Details
Voltage Reference - TL431BCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1818-5AKS-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SC-70; SC-70, SOT-323
View Details