IC SUPERVISOR 1 CHANNEL SC82AB
Supervisory Circuits 1.8V Detector w/Reset High
IC SUPERVISOR 1 CHANNEL SC82AB
VOLTAGE DETECTOR, 1.8V, SC-82AB, 85DEG C; Threshold Voltage:1.8V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-High, CMOS; Digital IC Case:SC-82AB; No. of Pins:4Pins RoHS Compliant: Yes
Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB
| Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | NCP304HSQ18T1G | NCP304HSQ18T1G | NCP304HSQ18T1G | 42K1875 | NCP304HSQ18T1G |
| Product Name | PMIC - Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Voltage Detector, 1.8V, Sc-82Ab, 85Deg C; Threshold Voltage Onsemi | Supervisors |
| Number of Supplies | 1; 1 | 1; 1Monitors | |||
| Output Options | Push-Pull, Totem Pole | ||||
| Type | SC-82A, SOT-343 | SC-82A, SOT-343 | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |