onsemi PMIC - PMIC - Supervisors - NCP304LSQ20T1G NCP304LSQ20T1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 109176-NCP304LSQ20T1 G Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-82AB Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 109176-NCP304LSQ20T1 G Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-82AB Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - NCP304LSQ20T1G - 109176-NCP304LSQ20T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - NCP304LSQ20T1G
109176-NCP304LSQ20T1G
PMIC - PMIC - Supervisors - NCP304LSQ20T1G 109176-NCP304LSQ20T1G
Manufacturer: ON Semiconductor Win Source Part Number: 109176-NCP304LSQ20T1 G Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-82AB Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 109176-NCP304LSQ20T1G
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-82AB
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Supervisors - 488-NCP304LSQ20T1GTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB

Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB

Buy Now Datasheet
Singapore, Singapore
2V 10V 1.1uA Voltage Supervisor IC
691-NCP304LSQ20T1G
2V 10V 1.1uA Voltage Supervisor IC 691-NCP304LSQ20T1G
2V Voltage Detector, Reset Low, 10V Max, 1.1uA, SC-82AB SM Product overview: NCP304LSQ20T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 10V, 1.1uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2V, 10V, 1.1uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP304LSQ20T1G can be used for catalog matching and distributor lookup.

2V Voltage Detector, Reset Low, 10V Max, 1.1uA, SC-82AB SM Product overview: NCP304LSQ20T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 10V, 1.1uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2V, 10V, 1.1uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP304LSQ20T1G can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - Supervisors - NCP304LSQ20T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
NCP304LSQ20T1G
PMIC - Supervisors NCP304LSQ20T1G
IC SUPERVISOR 1 CHANNEL SC82AB

IC SUPERVISOR 1 CHANNEL SC82AB

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - NCP304LSQ20T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
NCP304LSQ20T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors NCP304LSQ20T1G
IC SUPERVISOR 1 CHANNEL SC82AB

IC SUPERVISOR 1 CHANNEL SC82AB

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
NCP304LSQ20T1G
Supervisory Circuits NCP304LSQ20T1G
Supervisory Circuits 2.0V Detector w/Reset Low

Supervisory Circuits 2.0V Detector w/Reset Low

Buy Now Datasheet
Supervisors - NCP304LSQ20T1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
NCP304LSQ20T1G
Supervisors NCP304LSQ20T1G
Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB

Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB

Buy Now Datasheet
Voltage Detector, 2V, Sc-82Ab, 85Deg C; Threshold Voltage Onsemi - 26K4942 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, 2V, Sc-82Ab, 85Deg C; Threshold Voltage Onsemi
26K4942
Voltage Detector, 2V, Sc-82Ab, 85Deg C; Threshold Voltage Onsemi 26K4942
VOLTAGE DETECTOR, 2V, SC-82AB, 85DEG C; Threshold Voltage:2V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-Low, CMOS; Digital IC Case:SC-82AB; No. of Pins:4Pins RoHS Compliant: Yes

VOLTAGE DETECTOR, 2V, SC-82AB, 85DEG C; Threshold Voltage:2V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-Low, CMOS; Digital IC Case:SC-82AB; No. of Pins:4Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 109176-NCP304LSQ20T1G 488-NCP304LSQ20T1GTR-ND 691-NCP304LSQ20T1G NCP304LSQ20T1G NCP304LSQ20T1G NCP304LSQ20T1G NCP304LSQ20T1G 26K4942
Product Name PMIC - PMIC - Supervisors - NCP304LSQ20T1G Supervisors 2V 10V 1.1uA Voltage Supervisor IC PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits Supervisors Voltage Detector, 2V, Sc-82Ab, 85Deg C; Threshold Voltage Onsemi
Number of Supplies 1; 1 1 1; 1 1; 1Monitors
Output Options Inverting; Active Low Active Low; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type SC-82AB SC-82A, SOT-343 SC-82A, SOT-343 SC-82A, SOT-343
Threshold 2 volts 2 volts 2 volts 2 volts 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1223398 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - Supervisors - ADM1815-10AKS-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details