IC SUPERVISOR 1 CHANNEL SC82AB
Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB
IC SUPERVISOR 1 CHANNEL SC82AB
VOLTAGE DETECTOR, -40 TO 85DEG C; Threshold Voltage:4.3V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-Low, CMOS; Digital IC Case:SC-82AB; No. of Pins:4Pins RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | NCP304ALSQ43T1G | NCP304ALSQ43T1G | NCP304ALSQ43T1G | 27M2536 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | PMIC - Supervisors | Voltage Detector, -40 To 85Deg C; Threshold Voltage Onsemi |
| Threshold | 4.3 volts | 4.3 volts | 4.3 volts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Type | SC-82A, SOT-343 | SC-82A, SOT-343 | ||
| Number of Supplies | 1; 1 | 1; 1Monitors |