onsemi Supervisors NCP304LSQ09T1G

Description
Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB
Request a Quote Datasheet
Description
Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - NCP304LSQ09T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB

Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB

Buy Now Datasheet
Singapore, Singapore
0.9V 10V 1uA Voltage Supervisor IC
691-NCP304LSQ09T1G
0.9V 10V 1uA Voltage Supervisor IC 691-NCP304LSQ09T1G
0.9V Voltage Detector, Power-On Reset IC, 2% Acc, 10V Max, 1uA, SC-82AB Product overview: NCP304LSQ09T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9V, 10V, 1uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 0.9V, 10V, 1uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP304LSQ09T1G can be used for catalog matching and distributor lookup.

0.9V Voltage Detector, Power-On Reset IC, 2% Acc, 10V Max, 1uA, SC-82AB Product overview: NCP304LSQ09T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9V, 10V, 1uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 0.9V, 10V, 1uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP304LSQ09T1G can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Supervisors - NCP304LSQ09T1G - 790590-NCP304LSQ09T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - NCP304LSQ09T1G
790590-NCP304LSQ09T1G
PMIC - PMIC - Supervisors - NCP304LSQ09T1G 790590-NCP304LSQ09T1G
Manufacturer: ON Semiconductor Win Source Part Number: 790590-NCP304LSQ09T1 G Packaging: Reel package Type: Simple Reset/Power-On Reset Operating Temperature Range: -40°C ~ 85°C (TA) Package: SC-82A, SOT-343 Mounting: SMD Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 0.9V Family Name: NCP304 Categories: Integrated Circuits (ICs) Manufacturer Package: SC-82AB Alternative Parts (Cross-Reference): RN5VD09CA-TR-FE; NCP304LSQ09T1; MAX6461; Introduction Date: July 26, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 790590-NCP304LSQ09T1G
Packaging: Reel package
Type: Simple Reset/Power-On Reset
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SC-82A, SOT-343
Mounting: SMD
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 0.9V
Family Name: NCP304
Categories: Integrated Circuits (ICs)
Manufacturer Package: SC-82AB
Alternative Parts (Cross-Reference): RN5VD09CA-TR-FE; NCP304LSQ09T1; MAX6461;
Introduction Date: July 26, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Supervisors - NCP304LSQ09T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
NCP304LSQ09T1G
PMIC - Supervisors NCP304LSQ09T1G
IC SUPERVISOR 1 CHANNEL SC82AB

IC SUPERVISOR 1 CHANNEL SC82AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
NCP304LSQ09T1G
Supervisory Circuits NCP304LSQ09T1G
Supervisory Circuits 0.9V Detector w/Reset High

Supervisory Circuits 0.9V Detector w/Reset High

Buy Now Datasheet
Voltage Detector, 0.9V, Sc-82Ab, 85Deg C; Threshold Voltage Onsemi - 45J1891 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, 0.9V, Sc-82Ab, 85Deg C; Threshold Voltage Onsemi
45J1891
Voltage Detector, 0.9V, Sc-82Ab, 85Deg C; Threshold Voltage Onsemi 45J1891
VOLTAGE DETECTOR, 0.9V, SC-82AB, 85DEG C; Threshold Voltage:900mV; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-Low, CMOS; Digital IC Case:SC-82AB; No. of Pins:4Pins RoHS Compliant: Yes

VOLTAGE DETECTOR, 0.9V, SC-82AB, 85DEG C; Threshold Voltage:900mV; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-Low, CMOS; Digital IC Case:SC-82AB; No. of Pins:4Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - NCP304LSQ09T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
NCP304LSQ09T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors NCP304LSQ09T1G
IC SUPERVISOR 1 CHANNEL SC82AB

IC SUPERVISOR 1 CHANNEL SC82AB

Supplier's Site
Supervisors - NCP304LSQ09T1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
NCP304LSQ09T1G
Supervisors NCP304LSQ09T1G
Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB

Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number NCP304LSQ09T1GOSTR-ND 691-NCP304LSQ09T1G 790590-NCP304LSQ09T1G NCP304LSQ09T1G NCP304LSQ09T1G 45J1891 NCP304LSQ09T1G NCP304LSQ09T1G
Product Name Supervisors 0.9V 10V 1uA Voltage Supervisor IC PMIC - PMIC - Supervisors - NCP304LSQ09T1G PMIC - Supervisors Supervisory Circuits Voltage Detector, 0.9V, Sc-82Ab, 85Deg C; Threshold Voltage Onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors
Features Manual Reset
Output Options Active Low; Push-Pull, Totem Pole Inverting; Active Low Push-Pull, Totem Pole
Type SC-82A, SOT-343 SC-82A, SOT-343 SC-82A, SOT-343
Threshold 0.9000 volts 0.9000 volts 0.9000 volts 0.9000 volts 0.9000 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1815-10AKS-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details
Voltage References - 9210710 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details