onsemi N-Channel 1.4 V Voltage Supervisor IC NCP303LSN14T1

Description
Voltage Detector Series with Programmable Delay and Open Drain N-Channel Output 1.4 V, Reset Low, TSOP-5, 3000-REEL Product overview: NCP303LSN14T1 from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1.4 V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, N-Channel, 1.4 V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP303LSN14T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Voltage Detector Series with Programmable Delay and Open Drain N-Channel Output 1.4 V, Reset Low, TSOP-5, 3000-REEL Product overview: NCP303LSN14T1 from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1.4 V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, N-Channel, 1.4 V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP303LSN14T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 1.4 V Voltage Supervisor IC
691-NCP303LSN14T1
N-Channel 1.4 V Voltage Supervisor IC 691-NCP303LSN14T1
Voltage Detector Series with Programmable Delay and Open Drain N-Channel Output 1.4 V, Reset Low, TSOP-5, 3000-REEL Product overview: NCP303LSN14T1 from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1.4 V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, N-Channel, 1.4 V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP303LSN14T1 can be used for catalog matching and distributor lookup.

Voltage Detector Series with Programmable Delay and Open Drain N-Channel Output 1.4 V, Reset Low, TSOP-5, 3000-REEL Product overview: NCP303LSN14T1 from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1.4 V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, N-Channel, 1.4 V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP303LSN14T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - NCP303LSN14T1 - 1230165-NCP303LSN14T1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - NCP303LSN14T1
1230165-NCP303LSN14T1
PMIC - PMIC - Supervisors - NCP303LSN14T1 1230165-NCP303LSN14T1
Manufacturer: ON Semiconductor Win Source Part Number: 1230165-NCP303LSN14T 1 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1230165-NCP303LSN14T1
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now
 - NCP303LSN14T1 - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +1.4V, CMOS, PDSO5

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +1.4V, CMOS, PDSO5

Supplier's Site Datasheet
Supervisors - NCP303LSN14T1OS-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel 5-TSOP

Supervisor Open Drain or Open Collector 1 Channel 5-TSOP

Buy Now Datasheet
Supervisors - NCP303LSN14T1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
NCP303LSN14T1
Supervisors NCP303LSN14T1
Supervisor Open Drain or Open Collector 1 Channel 5-TSOP

Supervisor Open Drain or Open Collector 1 Channel 5-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - NCP303LSN14T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
NCP303LSN14T1
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors NCP303LSN14T1
IC SUPERVISOR 1 CHANNEL 5TSOP

IC SUPERVISOR 1 CHANNEL 5TSOP

Supplier's Site
PMIC - Supervisors - NCP303LSN14T1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
NCP303LSN14T1
PMIC - Supervisors NCP303LSN14T1
IC SUPERVISOR 1 CHANNEL 5TSOP

IC SUPERVISOR 1 CHANNEL 5TSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-NCP303LSN14T1 1230165-NCP303LSN14T1 NCP303LSN14T1 NCP303LSN14T1OS-ND NCP303LSN14T1 NCP303LSN14T1 NCP303LSN14T1
Product Name N-Channel 1.4 V Voltage Supervisor IC PMIC - PMIC - Supervisors - NCP303LSN14T1 Supervisors Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors
Number of Supplies 1 1; 1
Type TSOP SOP; TSOP Type I, Type II; TSOP5/6 SOT-23; SOT-23-5 Thin, TSOT-23-5 SOT-23-5 Thin, TSOT-23-5 SOT-23; SOT-23-5 Thin, TSOT-23-5
IQ 0.5000 µA
Supply Voltage 0.8000 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - ACT2801CQL-T - 198521-ACT2801CQL-T - Win Source Electronics
Specs
Output Options Inverting
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1186-1ARQZ - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Supervisors - 8228893P - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active Low
View Details