Supervisor Push-Pull, Totem Pole 1 Channel 5-TSOP
VOLTAGE DETECTOR, 3.6V, TSOP-5, 125DEG C; Threshold Voltage:3.6V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-Low, CMOS; Digital IC Case:TSOP; No. of Pins:5Pins RoHS Compliant: Yes
IC SUPERVISOR 1 CHANNEL 5TSOP
IC SUPERVISOR 1 CHANNEL 5TSOP
| Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | NCP300LSN36T1G | 91AH8091 | NCP300LSN36T1G | NCP300LSN36T1G |
| Product Name | Supervisors | Voltage Detector, 3.6V, Tsop-5, 125Deg C; Threshold Voltage Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors |
| Type | SOT-23-5 Thin, TSOT-23-5 | SOT-23; SOT-23-5 Thin, TSOT-23-5 | ||
| Threshold | 3.6 volts | 3.6 volts | 3.6 volts | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Number of Supplies | 1; 1Monitors | 1; 1 |