onsemi PMIC - PMIC - Supervisors - NCP304HSQ09T1 NCP304HSQ09T1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 886953-NCP304HSQ09T1 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB Package: Reel - TR Package: SC-82A, SOT-343 Mounting: Surface Mount Part Status: Obsolete Family Name: NCP304 Categories: Integrated Circuits (ICs) Case / Package: SC-82AB ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 886953-NCP304HSQ09T1 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB Package: Reel - TR Package: SC-82A, SOT-343 Mounting: Surface Mount Part Status: Obsolete Family Name: NCP304 Categories: Integrated Circuits (ICs) Case / Package: SC-82AB ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - NCP304HSQ09T1 - 886953-NCP304HSQ09T1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - NCP304HSQ09T1
886953-NCP304HSQ09T1
PMIC - PMIC - Supervisors - NCP304HSQ09T1 886953-NCP304HSQ09T1
Manufacturer: ON Semiconductor Win Source Part Number: 886953-NCP304HSQ09T1 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB Package: Reel - TR Package: SC-82A, SOT-343 Mounting: Surface Mount Part Status: Obsolete Family Name: NCP304 Categories: Integrated Circuits (ICs) Case / Package: SC-82AB ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 886953-NCP304HSQ09T1
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB
Package: Reel - TR
Package: SC-82A, SOT-343
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NCP304
Categories: Integrated Circuits (ICs)
Case / Package: SC-82AB
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
Voltage Supervisor IC
691-NCP304HSQ09T1
Voltage Supervisor IC 691-NCP304HSQ09T1
IC SUPERVISOR 1 CHANNEL SC82AB Product overview: NCP304HSQ09T1 from ON Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP304HSQ09T1 can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL SC82AB Product overview: NCP304HSQ09T1 from ON Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP304HSQ09T1 can be used for catalog matching and distributor lookup.

Supplier's Site
Supervisors - NCP304HSQ09T1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
NCP304HSQ09T1
Supervisors NCP304HSQ09T1
Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB

Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB

Buy Now Datasheet
PMIC - Supervisors - NCP304HSQ09T1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
NCP304HSQ09T1
PMIC - Supervisors NCP304HSQ09T1
IC SUPERVISOR 1 CHANNEL SC82AB

IC SUPERVISOR 1 CHANNEL SC82AB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 886953-NCP304HSQ09T1 691-NCP304HSQ09T1 NCP304HSQ09T1 NCP304HSQ09T1
Product Name PMIC - PMIC - Supervisors - NCP304HSQ09T1 Voltage Supervisor IC Supervisors PMIC - Supervisors
Output Options Inverting Push-Pull, Totem Pole
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1811-10ART-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage References - 1906547 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details