onsemi 4.7 V Voltage Supervisor IC NCP302LSN47T1

Description
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +4.7V, CMOS, PDSO5
Request a Quote
Description
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +4.7V, CMOS, PDSO5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NCP302LSN47T1 is an ultra-low current voltage detector designed for use in portable microprocessor-based systems, emphasizing extended battery life. It features a highly accurate undervoltage detection capability with a threshold accuracy of 2.0% and includes a programmable time delay generator to prevent erratic reset operations. The device operates over a wide voltage range of 0.8 V to 10 V and is available with complementary output configurations, supporting both active high and active low reset outputs. With a typical quiescent current of just 0.5 µA, the NCP302LSN47T1 is suitable for applications such as microprocessor reset control, low battery detection, and power fail indication. It is specified for operation across a temperature range of -40°C to +125°C and is compliant with RoHS standards. The device is also AEC-Q100 qualified, making it suitable for automotive applications.

Datasheet Summary
Powered by GS/AI

The NCP302LSN47T1 is an ultra-low current voltage detector designed for use in portable microprocessor-based systems, emphasizing extended battery life. It features a highly accurate undervoltage detection capability with a threshold accuracy of 2.0% and includes a programmable time delay generator to prevent erratic reset operations. The device operates over a wide voltage range of 0.8 V to 10 V and is available with complementary output configurations, supporting both active high and active low reset outputs. With a typical quiescent current of just 0.5 µA, the NCP302LSN47T1 is suitable for applications such as microprocessor reset control, low battery detection, and power fail indication. It is specified for operation across a temperature range of -40°C to +125°C and is compliant with RoHS standards. The device is also AEC-Q100 qualified, making it suitable for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
 - NCP302LSN47T1 - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +4.7V, CMOS, PDSO5

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +4.7V, CMOS, PDSO5

Supplier's Site Datasheet
Singapore, Singapore
4.7 V Voltage Supervisor IC
691-NCP302LSN47T1
4.7 V Voltage Supervisor IC 691-NCP302LSN47T1
Voltage Detector Series with Programmable Delay and Complementary Output 4.7 V, Reset Low, TSOP-5, 3000-REEL Product overview: NCP302LSN47T1 from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7 V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.7 V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP302LSN47T1 can be used for catalog matching and distributor lookup.

Voltage Detector Series with Programmable Delay and Complementary Output 4.7 V, Reset Low, TSOP-5, 3000-REEL Product overview: NCP302LSN47T1 from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7 V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.7 V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP302LSN47T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - NCP302LSN47T1 - 1230162-NCP302LSN47T1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - NCP302LSN47T1
1230162-NCP302LSN47T1
PMIC - PMIC - Supervisors - NCP302LSN47T1 1230162-NCP302LSN47T1
Manufacturer: ON Semiconductor Win Source Part Number: 1230162-NCP302LSN47T 1 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1230162-NCP302LSN47T1
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient

Buy Now
Supervisors - NCP302LSN47T1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
NCP302LSN47T1-ND
Supervisors NCP302LSN47T1-ND
Supervisor Push-Pull, Totem Pole 1 Channel 5-TSOP

Supervisor Push-Pull, Totem Pole 1 Channel 5-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - NCP302LSN47T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
NCP302LSN47T1
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors NCP302LSN47T1
IC SUPERVISOR 1 CHANNEL 5TSOP

IC SUPERVISOR 1 CHANNEL 5TSOP

Supplier's Site
PMIC - Supervisors - NCP302LSN47T1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
NCP302LSN47T1
PMIC - Supervisors NCP302LSN47T1
IC SUPERVISOR 1 CHANNEL 5TSOP

IC SUPERVISOR 1 CHANNEL 5TSOP

Supplier's Site Datasheet
Supervisors - NCP302LSN47T1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
NCP302LSN47T1
Supervisors NCP302LSN47T1
Supervisor Push-Pull, Totem Pole 1 Channel 5-TSOP

Supervisor Push-Pull, Totem Pole 1 Channel 5-TSOP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number NCP302LSN47T1 691-NCP302LSN47T1 1230162-NCP302LSN47T1 NCP302LSN47T1-ND NCP302LSN47T1 NCP302LSN47T1 NCP302LSN47T1
Product Name 4.7 V Voltage Supervisor IC PMIC - PMIC - Supervisors - NCP302LSN47T1 Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisors
Type SOP; TSOP Type I, Type II; TSOP5/6 SOT-23-5 SOT-23; SOT-23-5 Thin, TSOT-23-5 SOT-23; SOT-23-5 Thin, TSOT-23-5 SOT-23-5 Thin, TSOT-23-5
Number of Supplies 1 1; 1
IQ 0.5000 µA
Supply Voltage 0.8000 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - AD1324KZ - 909275-AD1324KZ - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 16-SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage Reference - ATL431LIBQDBZR-S - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details