onsemi 4V Voltage Supervisor IC NCP302LSN40T1G

Description
4V Voltage Detector, Active Low Reset, TSOP-5, 500nA Product overview: NCP302LSN40T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP302LSN40T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4V Voltage Detector, Active Low Reset, TSOP-5, 500nA Product overview: NCP302LSN40T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP302LSN40T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4V Voltage Supervisor IC
691-NCP302LSN40T1G
4V Voltage Supervisor IC 691-NCP302LSN40T1G
4V Voltage Detector, Active Low Reset, TSOP-5, 500nA Product overview: NCP302LSN40T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP302LSN40T1G can be used for catalog matching and distributor lookup.

4V Voltage Detector, Active Low Reset, TSOP-5, 500nA Product overview: NCP302LSN40T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP302LSN40T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - 488-NCP302LSN40T1GTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel 5-TSOP

Supervisor Push-Pull, Totem Pole 1 Channel 5-TSOP

Buy Now Datasheet
PMIC - PMIC - Supervisors - NCP302LSN40T1G - 025011-NCP302LSN40T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - NCP302LSN40T1G
025011-NCP302LSN40T1G
PMIC - PMIC - Supervisors - NCP302LSN40T1G 025011-NCP302LSN40T1G
Manufacturer: ON Semiconductor Win Source Part Number: 025011-NCP302LSN40T1 G Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 4V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 5-TSOP Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 025011-NCP302LSN40T1G
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectable
Voltage - Threshold: 4V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 5-TSOP
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Supervisors - NCP302LSN40T1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
NCP302LSN40T1G
Supervisors NCP302LSN40T1G
Supervisor Push-Pull, Totem Pole 1 Channel 5-TSOP

Supervisor Push-Pull, Totem Pole 1 Channel 5-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - NCP302LSN40T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
NCP302LSN40T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors NCP302LSN40T1G
IC SUPERVISOR 1 CHANNEL 5TSOP

IC SUPERVISOR 1 CHANNEL 5TSOP

Supplier's Site
PMIC - Supervisors - NCP302LSN40T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
NCP302LSN40T1G
PMIC - Supervisors NCP302LSN40T1G
IC SUPERVISOR 1 CHANNEL 5TSOP

IC SUPERVISOR 1 CHANNEL 5TSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
NCP302LSN40T1G
Supervisory Circuits NCP302LSN40T1G
Supervisory Circuits 4.0V Detector w/Reset Low

Supervisory Circuits 4.0V Detector w/Reset Low

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-NCP302LSN40T1G 488-NCP302LSN40T1GTR-ND 025011-NCP302LSN40T1G NCP302LSN40T1G NCP302LSN40T1G NCP302LSN40T1G NCP302LSN40T1G
Product Name 4V Voltage Supervisor IC Supervisors PMIC - PMIC - Supervisors - NCP302LSN40T1G Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisory Circuits
Number of Supplies 1 1; 1 1; 1
Type TSOP SOT-23; SOT-23-5 Thin, TSOT-23-5 SOP; 5-TSOP SOT-23-5 Thin, TSOT-23-5 SOT-23; SOT-23-5 Thin, TSOT-23-5
IQ 0.5000 µA
Supply Voltage 0.8000 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901775 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Open Drain; Active Low; Active low, open drain
View Details
Voltage References - 1659767 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - PMIC - Hot Swap Controllers - ADM4210-1AUJ-RL7 - 860140-ADM4210-1AUJ-RL7 - Win Source Electronics
Specs
Output Options Inverting
Type TSOT-6
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details