onsemi PMIC - PMIC - Supervisors - NCP304HSQ29T1G NCP304HSQ29T1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 124633-NCP304HSQ29T1 G Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High Number of Voltages Monitored: 1 Voltage - Threshold: 2.9V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-82AB Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 124633-NCP304HSQ29T1 G Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High Number of Voltages Monitored: 1 Voltage - Threshold: 2.9V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-82AB Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - NCP304HSQ29T1G - 124633-NCP304HSQ29T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - NCP304HSQ29T1G
124633-NCP304HSQ29T1G
PMIC - PMIC - Supervisors - NCP304HSQ29T1G 124633-NCP304HSQ29T1G
Manufacturer: ON Semiconductor Win Source Part Number: 124633-NCP304HSQ29T1 G Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High Number of Voltages Monitored: 1 Voltage - Threshold: 2.9V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-82AB Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 124633-NCP304HSQ29T1G
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High
Number of Voltages Monitored: 1
Voltage - Threshold: 2.9V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-82AB
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
2.9V 1uA SOT-23 Voltage Supervisor IC
691-NCP304HSQ29T1G
2.9V 1uA SOT-23 Voltage Supervisor IC 691-NCP304HSQ29T1G
2.9V Voltage Detector IC, 2% Acc, 1uA, SOT-23-5 Product overview: NCP304HSQ29T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.9V, 1uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.9V, 1uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP304HSQ29T1G can be used for catalog matching and distributor lookup.

2.9V Voltage Detector IC, 2% Acc, 1uA, SOT-23-5 Product overview: NCP304HSQ29T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.9V, 1uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.9V, 1uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP304HSQ29T1G can be used for catalog matching and distributor lookup.

Supplier's Site
Supervisors - NCP304HSQ29T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB

Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB

Buy Now Datasheet
Supervisors - NCP304HSQ29T1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
NCP304HSQ29T1G
Supervisors NCP304HSQ29T1G
Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB

Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB

Buy Now Datasheet
Voltage Detector, 2.9V, Sc-82Ab, 85Deg C; Threshold Voltage Onsemi - 75C4378 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, 2.9V, Sc-82Ab, 85Deg C; Threshold Voltage Onsemi
75C4378
Voltage Detector, 2.9V, Sc-82Ab, 85Deg C; Threshold Voltage Onsemi 75C4378
VOLTAGE DETECTOR, 2.9V, SC-82AB, 85DEG C; Threshold Voltage:2.9V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-High, CMOS; Digital IC Case:SC-82AB; No. of Pins:4Pins RoHS Compliant: Yes

VOLTAGE DETECTOR, 2.9V, SC-82AB, 85DEG C; Threshold Voltage:2.9V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-High, CMOS; Digital IC Case:SC-82AB; No. of Pins:4Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
NCP304HSQ29T1G
Supervisory Circuits NCP304HSQ29T1G
Supervisory Circuits 2.9V Detector w/Reset High

Supervisory Circuits 2.9V Detector w/Reset High

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - NCP304HSQ29T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
NCP304HSQ29T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors NCP304HSQ29T1G
IC SUPERVISOR 1 CHANNEL SC82AB

IC SUPERVISOR 1 CHANNEL SC82AB

Supplier's Site
PMIC - Supervisors - NCP304HSQ29T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
NCP304HSQ29T1G
PMIC - Supervisors NCP304HSQ29T1G
IC SUPERVISOR 1 CHANNEL SC82AB

IC SUPERVISOR 1 CHANNEL SC82AB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 124633-NCP304HSQ29T1G 691-NCP304HSQ29T1G NCP304HSQ29T1GOSTR-ND NCP304HSQ29T1G 75C4378 NCP304HSQ29T1G NCP304HSQ29T1G NCP304HSQ29T1G
Product Name PMIC - PMIC - Supervisors - NCP304HSQ29T1G 2.9V 1uA SOT-23 Voltage Supervisor IC Supervisors Supervisors Voltage Detector, 2.9V, Sc-82Ab, 85Deg C; Threshold Voltage Onsemi Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors
Number of Supplies 1; 1 1 1; 1Monitors 1; 1
Output Options Inverting; Active High Active High; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type SC-82AB SC-82A, SOT-343 SC-82A, SOT-343 SC-82A, SOT-343
Threshold 2.9 volts 2.9 volts 2.9 volts 2.9 volts 2.9 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901698P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active Low, Push Pull
View Details