onsemi PMIC - PMIC - Supervisors - NCP301HSN18T1G NCP301HSN18T1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 003739-NCP301HSN18T1 G Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active High Number of Voltages Monitored: 1 Voltage - Threshold: 1.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 5-TSOP Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 003739-NCP301HSN18T1 G Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active High Number of Voltages Monitored: 1 Voltage - Threshold: 1.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 5-TSOP Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - NCP301HSN18T1G - 003739-NCP301HSN18T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - NCP301HSN18T1G
003739-NCP301HSN18T1G
PMIC - PMIC - Supervisors - NCP301HSN18T1G 003739-NCP301HSN18T1G
Manufacturer: ON Semiconductor Win Source Part Number: 003739-NCP301HSN18T1 G Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active High Number of Voltages Monitored: 1 Voltage - Threshold: 1.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 5-TSOP Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 003739-NCP301HSN18T1G
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active High
Number of Voltages Monitored: 1
Voltage - Threshold: 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 5-TSOP
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
1.8V 1.3uA 10V Voltage Supervisor IC
691-NCP301HSN18T1G
1.8V 1.3uA 10V Voltage Supervisor IC 691-NCP301HSN18T1G
1.8V Voltage Detector, Open Drain, TSOP, 1.3uA, 10V Product overview: NCP301HSN18T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1.3uA, 10V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.8V, 1.3uA, 10V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP301HSN18T1G can be used for catalog matching and distributor lookup.

1.8V Voltage Detector, Open Drain, TSOP, 1.3uA, 10V Product overview: NCP301HSN18T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1.3uA, 10V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.8V, 1.3uA, 10V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP301HSN18T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - NCP301HSN18T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel 5-TSOP

Supervisor Open Drain or Open Collector 1 Channel 5-TSOP

Buy Now Datasheet
Supervisors - NCP301HSN18T1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
NCP301HSN18T1G
Supervisors NCP301HSN18T1G
Supervisor Open Drain or Open Collector 1 Channel 5-TSOP

Supervisor Open Drain or Open Collector 1 Channel 5-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - NCP301HSN18T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
NCP301HSN18T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors NCP301HSN18T1G
IC SUPERVISOR 1 CHANNEL 5TSOP

IC SUPERVISOR 1 CHANNEL 5TSOP

Supplier's Site
Voltage Detector, 1.8V, Tsop-5, 125Deg C; Threshold Voltage Onsemi - 42K1862 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, 1.8V, Tsop-5, 125Deg C; Threshold Voltage Onsemi
42K1862
Voltage Detector, 1.8V, Tsop-5, 125Deg C; Threshold Voltage Onsemi 42K1862
VOLTAGE DETECTOR, 1.8V, TSOP-5, 125DEG C; Threshold Voltage:1.8V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-High, Open-Drain; Digital IC Case:TSOP; No. of Pins:5Pins RoHS Compliant: Yes

VOLTAGE DETECTOR, 1.8V, TSOP-5, 125DEG C; Threshold Voltage:1.8V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-High, Open-Drain; Digital IC Case:TSOP; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
NCP301HSN18T1G
Supervisory Circuits NCP301HSN18T1G
Supervisory Circuits 1.8V Detector w/Reset High

Supervisory Circuits 1.8V Detector w/Reset High

Buy Now Datasheet
PMIC - Supervisors - NCP301HSN18T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
NCP301HSN18T1G
PMIC - Supervisors NCP301HSN18T1G
IC SUPERVISOR 1 CHANNEL 5TSOP

IC SUPERVISOR 1 CHANNEL 5TSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 003739-NCP301HSN18T1G 691-NCP301HSN18T1G NCP301HSN18T1GOSTR-ND NCP301HSN18T1G NCP301HSN18T1G 42K1862 NCP301HSN18T1G NCP301HSN18T1G
Product Name PMIC - PMIC - Supervisors - NCP301HSN18T1G 1.8V 1.3uA 10V Voltage Supervisor IC Supervisors Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Voltage Detector, 1.8V, Tsop-5, 125Deg C; Threshold Voltage Onsemi Supervisory Circuits PMIC - Supervisors
Number of Supplies 1; 1 1 1; 1Monitors 1; 1
Output Options Open Drain; Inverting; Active High Open Drain; Active High Open Drain Open Drain; Open Drain or Open Collector
Type SOP; 5-TSOP TSOP SOT-23; SOT-23-5 Thin, TSOT-23-5 SOT-23-5 Thin, TSOT-23-5 SOT-23; SOT-23-5 Thin, TSOT-23-5
Threshold 1.8 volts 1.8 volts 1.8 volts 1.8 volts 1.8 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 2467622P - RS Components, Ltd.
Specs
Type DO-214AC (SMA)
Pins 2
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
TPS3809I50-Q1 Automotive Catalog 3-Pin Supply Voltage Supervisor - 2T09I50QDBVRG4Q - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-low,Push-pull
Type SOT-23
View Details
6 suppliers