onsemi 4V Voltage Supervisor IC NCP302HSN40T1G

Description
4V Voltage Detector, Programmable Delay, Complementary Output, TSOP-5 Product overview: NCP302HSN40T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP302HSN40T1G can be used for catalog matching and distributor lookup.
Request a Quote
Description
4V Voltage Detector, Programmable Delay, Complementary Output, TSOP-5 Product overview: NCP302HSN40T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP302HSN40T1G can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NCP302HSN40T1G is a voltage detector designed for use in microprocessor-based systems, particularly where low power consumption is critical. It features a quiescent current of 0.5 µA typical and operates over a wide voltage range of 0.8 V to 10 V. This device includes a highly accurate undervoltage detection capability with a threshold accuracy of 2.0% and an externally programmable time delay generator, which helps prevent erratic reset operations. The NCP302HSN40T1G has a complementary output configuration with an active high reset output. It is specified for operation across a temperature range of -40°C to +125°C, making it suitable for various applications, including automotive environments, as it is AEC-Q100 qualified and PPAP capable. The device is also Pb-free and RoHS compliant, ensuring it meets modern environmental standards. Typical applications include microprocessor reset control, low battery detection, and power fail indication.

Datasheet Summary
Powered by GS/AI

The NCP302HSN40T1G is a voltage detector designed for use in microprocessor-based systems, particularly where low power consumption is critical. It features a quiescent current of 0.5 µA typical and operates over a wide voltage range of 0.8 V to 10 V. This device includes a highly accurate undervoltage detection capability with a threshold accuracy of 2.0% and an externally programmable time delay generator, which helps prevent erratic reset operations. The NCP302HSN40T1G has a complementary output configuration with an active high reset output. It is specified for operation across a temperature range of -40°C to +125°C, making it suitable for various applications, including automotive environments, as it is AEC-Q100 qualified and PPAP capable. The device is also Pb-free and RoHS compliant, ensuring it meets modern environmental standards. Typical applications include microprocessor reset control, low battery detection, and power fail indication.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4V Voltage Supervisor IC
691-NCP302HSN40T1G
4V Voltage Supervisor IC 691-NCP302HSN40T1G
4V Voltage Detector, Programmable Delay, Complementary Output, TSOP-5 Product overview: NCP302HSN40T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP302HSN40T1G can be used for catalog matching and distributor lookup.

4V Voltage Detector, Programmable Delay, Complementary Output, TSOP-5 Product overview: NCP302HSN40T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP302HSN40T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - NCP302HSN40T1G - 1230151-NCP302HSN40T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - NCP302HSN40T1G
1230151-NCP302HSN40T1G
PMIC - PMIC - Supervisors - NCP302HSN40T1G 1230151-NCP302HSN40T1G
Manufacturer: ON Semiconductor Win Source Part Number: 1230151-NCP302HSN40T 1G Packaging: Reel - TR Type: Simple Reset/Power-On Reset Operating Temperature Range: -40°C ~ 125°C (TA) Package: SOT-23-5 Thin, TSOT-23-5 Mounting: SMD Output: Push-Pull, Totem Pole Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 4V Family Name: NCP302 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 5-TSOP Alternative Parts (Cross-Reference): NCP302HSN40; NCP302HSN40T1; Introduction Date: July 01, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1230151-NCP302HSN40T1G
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: SOT-23-5 Thin, TSOT-23-5
Mounting: SMD
Output: Push-Pull, Totem Pole
Reset: Active High
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectable
Voltage - Threshold: 4V
Family Name: NCP302
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 5-TSOP
Alternative Parts (Cross-Reference): NCP302HSN40; NCP302HSN40T1;
Introduction Date: July 01, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Supervisors - 488-NCP302HSN40T1GTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel 5-TSOP

Supervisor Push-Pull, Totem Pole 1 Channel 5-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - NCP302HSN40T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
NCP302HSN40T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors NCP302HSN40T1G
IC SUPERVISOR 1 CHANNEL 5TSOP

IC SUPERVISOR 1 CHANNEL 5TSOP

Supplier's Site
Supervisors - NCP302HSN40T1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
NCP302HSN40T1G
Supervisors NCP302HSN40T1G
Supervisor Push-Pull, Totem Pole 1 Channel 5-TSOP

Supervisor Push-Pull, Totem Pole 1 Channel 5-TSOP

Buy Now Datasheet
PMIC - Supervisors - NCP302HSN40T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
NCP302HSN40T1G
PMIC - Supervisors NCP302HSN40T1G
IC SUPERVISOR 1 CHANNEL 5TSOP

IC SUPERVISOR 1 CHANNEL 5TSOP

Supplier's Site Datasheet
Voltage Detector, 4V, Tsop-5, 125Deg C; Threshold Voltage Onsemi - 42K1872 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, 4V, Tsop-5, 125Deg C; Threshold Voltage Onsemi
42K1872
Voltage Detector, 4V, Tsop-5, 125Deg C; Threshold Voltage Onsemi 42K1872
VOLTAGE DETECTOR, 4V, TSOP-5, 125DEG C; Threshold Voltage:4V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-High, CMOS; Digital IC Case:TSOP; No. of Pins:5Pins RoHS Compliant: Yes

VOLTAGE DETECTOR, 4V, TSOP-5, 125DEG C; Threshold Voltage:4V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-High, CMOS; Digital IC Case:TSOP; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
NCP302HSN40T1G
Supervisory Circuits NCP302HSN40T1G
Supervisory Circuits 4.0V Detector w/Reset Hgh

Supervisory Circuits 4.0V Detector w/Reset Hgh

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-NCP302HSN40T1G 1230151-NCP302HSN40T1G 488-NCP302HSN40T1GTR-ND NCP302HSN40T1G NCP302HSN40T1G NCP302HSN40T1G 42K1872 NCP302HSN40T1G
Product Name 4V Voltage Supervisor IC PMIC - PMIC - Supervisors - NCP302HSN40T1G Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors PMIC - Supervisors Voltage Detector, 4V, Tsop-5, 125Deg C; Threshold Voltage Onsemi Supervisory Circuits
Number of Supplies 1 1; 1 1; 1 1; 1Monitors
Type TSOP SOT-23; SOT-23-5 Thin, TSOT-23-5 SOT-23-5 Thin, TSOT-23-5 SOT-23; SOT-23-5 Thin, TSOT-23-5
IQ 0.5000 µA
Supply Voltage 0.8000 to 10 volts 0.8000 to 10 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431AQDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Hard To Find - 7702AI - 1133664-7702AI - Win Source Electronics
Specs
Output Options Inverting
View Details
Voltage References - 1900351P - RS Components, Ltd.
Specs
Type SOIC; SOIC
View Details