onsemi Supervisors NCP303LSN24T1

Description
Supervisor Open Drain or Open Collector 1 Channel 5-TSOP
Request a Quote Datasheet
Description
Supervisor Open Drain or Open Collector 1 Channel 5-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - NCP303LSN24T1OS-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel 5-TSOP

Supervisor Open Drain or Open Collector 1 Channel 5-TSOP

Buy Now Datasheet
PMIC - PMIC - Supervisors - NCP303LSN24T1 - 1230167-NCP303LSN24T1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - NCP303LSN24T1
1230167-NCP303LSN24T1
PMIC - PMIC - Supervisors - NCP303LSN24T1 1230167-NCP303LSN24T1
Manufacturer: ON Semiconductor Win Source Part Number: 1230167-NCP303LSN24T 1 Manufacturer Homepage: www.onsemi.com Alternative Parts (Cross-Reference): NCP303LSN24T1G; NCP303LSN24; NCP303LSN24T1; MAX6425UK23; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1230167-NCP303LSN24T1
Manufacturer Homepage: www.onsemi.com
Alternative Parts (Cross-Reference): NCP303LSN24T1G; NCP303LSN24; NCP303LSN24T1; MAX6425UK23;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
N-Channel 2.4 V Voltage Supervisor IC
691-NCP303LSN24T1
N-Channel 2.4 V Voltage Supervisor IC 691-NCP303LSN24T1
Voltage Detector Series with Programmable Delay and Open Drain N-Channel Output 2.4 V, Reset Low, TSOP-5, 3000-REEL Product overview: NCP303LSN24T1 from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 2.4 V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, N-Channel, 2.4 V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP303LSN24T1 can be used for catalog matching and distributor lookup.

Voltage Detector Series with Programmable Delay and Open Drain N-Channel Output 2.4 V, Reset Low, TSOP-5, 3000-REEL Product overview: NCP303LSN24T1 from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 2.4 V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, N-Channel, 2.4 V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP303LSN24T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Supervisors - NCP303LSN24T1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
NCP303LSN24T1
PMIC - Supervisors NCP303LSN24T1
IC SUPERVISOR 1 CHANNEL 5TSOP

IC SUPERVISOR 1 CHANNEL 5TSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - NCP303LSN24T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
NCP303LSN24T1
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors NCP303LSN24T1
IC SUPERVISOR 1 CHANNEL 5TSOP

IC SUPERVISOR 1 CHANNEL 5TSOP

Supplier's Site
Supervisors - NCP303LSN24T1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
NCP303LSN24T1
Supervisors NCP303LSN24T1
Supervisor Open Drain or Open Collector 1 Channel 5-TSOP

Supervisor Open Drain or Open Collector 1 Channel 5-TSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number NCP303LSN24T1OS-ND 1230167-NCP303LSN24T1 691-NCP303LSN24T1 NCP303LSN24T1 NCP303LSN24T1 NCP303LSN24T1
Product Name Supervisors PMIC - PMIC - Supervisors - NCP303LSN24T1 N-Channel 2.4 V Voltage Supervisor IC PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors
Features Manual Reset
Output Options Open Drain; Active Low Inverting Open Drain; Open Drain or Open Collector Open Drain
Type SOT-23; SOT-23-5 Thin, TSOT-23-5 TSOP SOT-23; SOT-23-5 Thin, TSOT-23-5 SOT-23-5 Thin, TSOT-23-5
Threshold 2.4 volts 2.4 volts 2.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1220334 - RS Components, Ltd.
Specs
Type Sot-25
Pins 5
View Details
Voltage Reference - TLVH431NCDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - PMIC - Power Management - Specialized - ACT8600QJ162-T - 051330-ACT8600QJ162-T - Win Source Electronics
Specs
Output Options Inverting
Type 40-TQFN (5x5)
IQ 420 µA
View Details
Battery Management - BQ20Z45DBTR-V500 - Quarktwin Technology Ltd.
Specs
Type SOP; 38-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers