Supervisor Push-Pull, Totem Pole 1 Channel 5-TSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 928821-NCP302LSN09T1
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Push-Pull, Totem Pole 1 Channel 5-TSOP
Package: Reel - TR
Package: SOT-23-5 Thin, TSOT-23-5
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NCP302
Categories: Integrated Circuits (ICs)
Case / Package: 5-TSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Voltage Detector Series with Programmable Delay and Complementary Output 0.9 V, Reset Low, TSOP-5, 3000-REEL Product overview: NCP302LSN09T1 from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9 V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 0.9 V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP302LSN09T1 can be used for catalog matching and distributor lookup.
Supervisor Push-Pull, Totem Pole 1 Channel 5-TSOP
IC SUPERVISOR 1 CHANNEL 5TSOP
IC SUPERVISOR 1 CHANNEL 5TSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | NCP302LSN09T1-ND | 928821-NCP302LSN09T1 | 691-NCP302LSN09T1 | NCP302LSN09T1 | NCP302LSN09T1 | NCP302LSN09T1 |
| Product Name | Supervisors | PMIC - PMIC - Supervisors - NCP302LSN09T1 | 0.9 V Voltage Supervisor IC | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors |
| Features | Manual Reset | |||||
| Output Options | Active Low; Push-Pull, Totem Pole | Inverting | Push-Pull, Totem Pole | |||
| Type | SOT-23; SOT-23-5 Thin, TSOT-23-5 | SOP; 5-TSOP | SOT-23-5 | SOT-23-5 Thin, TSOT-23-5 | SOT-23; SOT-23-5 Thin, TSOT-23-5 | |
| Threshold | 0.9000 volts | 0.9000 volts | 0.9000 volts |