2-CHANNEL POWER SUPPLY SUPPORT CKT, PDSO28, 0.330 INCH, ROHS COMPLIANT, PLASTIC, SOIC-28 Product overview: M40Z300WMH6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-M40Z300WMH6F can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 1 Channel 28-SOH
Win Source Part Number: 1028280-M40Z300WMH6F
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Type: Simple Reset/Power-On Reset
Package: Tape & Reel
Standard Package: 936
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 2.6V
Package / Case: 28-SOIC (0.350", 8.89mm Width) with SNAPHAT Sockets
Supplier Device Package: 28-SOH
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-4691-1,497-4691-
Base Product Number: M40Z
Product Status: Obsolete
IC SUPERVISOR 1 CHANNEL 28SOH
IC SUPERVISOR 1 CHANNEL 28SOH
Supervisor Open Drain or Open Collector 1 Channel 28-SOH
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-M40Z300WMH6F | 497-4691-2-ND | 1028280-M40Z300WMH6F | M40Z300WMH6F | M40Z300WMH6F | M40Z300WMH6F |
| Product Name | Dual SOIC Voltage Supervisor IC | Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Supervisors |
| Number of Supplies | 1 | 1; 1 | 1; 1 | |||
| Type | SOIC | SOIC; "28-SOIC (0.350"", 8.89mm Width) with SNAPHAT Sockets" | SOIC | SOIC | SOIC; 28-SOIC (0.350\", 8.89mm Width) with SNAPHAT Sockets | |
| IQ | 4000 µA | |||||
| Supply Voltage | 2.7 to 3.6 volts |