onsemi PMIC - PMIC - Supervisors - MAX809STRG MAX809STRG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 003274-MAX809STRG Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.93V Family Name: MAX809 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TJ) Case / Package: SOT-23-3 (TO-236) Alternative Parts (Cross-Reference): NCV809STRG; MAX6801UR29D1+T; MAX6801UR27D3+T; MAX6801UR27D3; Introduction Date: February 28, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient Application Field: Used in Computers & Computer Peripherals, Portable Devices
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 003274-MAX809STRG Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.93V Family Name: MAX809 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TJ) Case / Package: SOT-23-3 (TO-236) Alternative Parts (Cross-Reference): NCV809STRG; MAX6801UR29D1+T; MAX6801UR27D3+T; MAX6801UR27D3; Introduction Date: February 28, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient Application Field: Used in Computers & Computer Peripherals, Portable Devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - MAX809STRG - 003274-MAX809STRG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MAX809STRG
003274-MAX809STRG
PMIC - PMIC - Supervisors - MAX809STRG 003274-MAX809STRG
Manufacturer: ON Semiconductor Win Source Part Number: 003274-MAX809STRG Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.93V Family Name: MAX809 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TJ) Case / Package: SOT-23-3 (TO-236) Alternative Parts (Cross-Reference): NCV809STRG; MAX6801UR29D1+T; MAX6801UR27D3+T; MAX6801UR27D3; Introduction Date: February 28, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient Application Field: Used in Computers & Computer Peripherals, Portable Devices

Manufacturer: ON Semiconductor
Win Source Part Number: 003274-MAX809STRG
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.93V
Family Name: MAX809
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Alternative Parts (Cross-Reference): NCV809STRG; MAX6801UR29D1+T; MAX6801UR27D3+T; MAX6801UR27D3;
Introduction Date: February 28, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Computers & Computer Peripherals, Portable Devices

Buy Now Datasheet
Supervisors - MAX809STRGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3 (TO-236)

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3 (TO-236)

Buy Now Datasheet
Supervisors - MAX809STRGOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3 (TO-236)

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3 (TO-236)

Buy Now Datasheet
Supervisors - MAX809STRGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3 (TO-236)

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3 (TO-236)

Buy Now Datasheet
Voltage Supervisors - 6888809P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
6888809P
Voltage Supervisors 6888809P
Processor Supervisor 2.93V 2.5uA SOT-23

Processor Supervisor 2.93V 2.5uA SOT-23

Supplier's Site
Voltage Supervisors - 6888809 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
6888809
Voltage Supervisors 6888809
Processor Supervisor 2.93V 2.5uA SOT-23

Processor Supervisor 2.93V 2.5uA SOT-23

Supplier's Site
Voltage Supervisors - 1632442 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
1632442
Voltage Supervisors 1632442
Processor Supervisor 2.93V 2.5uA SOT-23

Processor Supervisor 2.93V 2.5uA SOT-23

Supplier's Site
Singapore, Singapore
2.93V SOT-23 Voltage Supervisor IC
691-MAX809STRG
2.93V SOT-23 Voltage Supervisor IC 691-MAX809STRG
Reset IC, 2.93V, SOT-23, Low Supply Current Product overview: MAX809STRG from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.93V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.93V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MAX809STRG can be used for catalog matching and distributor lookup.

Reset IC, 2.93V, SOT-23, Low Supply Current Product overview: MAX809STRG from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.93V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.93V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MAX809STRG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessor-Mpu Reset Monitor 0.8 Ua 5.5V Sot23-3; Threshold Voltage Onsemi - 98H0579 - Newark, An Avnet Company
Chicago, IL, United States
Microprocessor-Mpu Reset Monitor 0.8 Ua 5.5V Sot23-3; Threshold Voltage Onsemi
98H0579
Microprocessor-Mpu Reset Monitor 0.8 Ua 5.5V Sot23-3; Threshold Voltage Onsemi 98H0579
MICROPROCESSOR-MPU RESET MONITOR 0.8 uA 5.5V SOT23-3; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Push-Pull; Digital IC Case:SOT-23; MSL:- RoHS Compliant: Yes

MICROPROCESSOR-MPU RESET MONITOR 0.8 uA 5.5V SOT23-3; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Push-Pull; Digital IC Case:SOT-23; MSL:- RoHS Compliant: Yes

Supplier's Site
Supervisory Circuit, 0.8Ua, 5.5V, Sot-23-3; Threshold Voltage Onsemi - 29X6018 - Newark, An Avnet Company
Chicago, IL, United States
Supervisory Circuit, 0.8Ua, 5.5V, Sot-23-3; Threshold Voltage Onsemi
29X6018
Supervisory Circuit, 0.8Ua, 5.5V, Sot-23-3; Threshold Voltage Onsemi 29X6018
SUPERVISORY CIRCUIT, 0.8UA, 5.5V, SOT-23-3; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Push-Pull; Digital IC Case:SOT-23; No. of Pins:3PinsRoHS Compliant: Yes

SUPERVISORY CIRCUIT, 0.8UA, 5.5V, SOT-23-3; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Push-Pull; Digital IC Case:SOT-23; No. of Pins:3PinsRoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - MAX809STRG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
MAX809STRG
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors MAX809STRG
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
MAX809STRG
Supervisory Circuits MAX809STRG
Supervisory Circuits 2.93V uP Reset

Supervisory Circuits 2.93V uP Reset

Buy Now Datasheet
Supervisors - MAX809STRG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
MAX809STRG
Supervisors MAX809STRG
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3 (TO-236)

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3 (TO-236)

Buy Now Datasheet
Shenzhen, China
PMIC - Supervisors
MAX809STRG
PMIC - Supervisors MAX809STRG
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 003274-MAX809STRG MAX809STRGOSCT-ND 6888809P 6888809 691-MAX809STRG 98H0579 29X6018 MAX809STRG MAX809STRG MAX809STRG MAX809STRG
Product Name PMIC - PMIC - Supervisors - MAX809STRG Supervisors Voltage Supervisors Voltage Supervisors 2.93V SOT-23 Voltage Supervisor IC Microprocessor-Mpu Reset Monitor 0.8 Ua 5.5V Sot23-3; Threshold Voltage Onsemi Supervisory Circuit, 0.8Ua, 5.5V, Sot-23-3; Threshold Voltage Onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits Supervisors PMIC - Supervisors
Number of Supplies 1; 1 1 1 1 1; 1Monitors 1; 1Monitors 1; 1
Output Options Inverting; Active Low Active Low; Push-Pull, Totem Pole Active Low; Push Pull, Active Low Active Low; Active low, push-pull Push-Pull, Totem Pole
Type SOT-23-3 (TO-236) SOT-23; TO-236-3, SC-59, SOT-23-3 SOT-23; Sot-23 SOT-23 TO-236-3, SC-59, SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3
Threshold 2.93 volts 2.93 volts 2.93 volts 2.93 volts 2.93 volts 2.93 volts
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - ADM1817-5ARTZ-REEL - 860116-ADM1817-5ARTZ-REEL - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Voltage Supervisors - 1922404 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active Low, Push Pull
View Details
Voltage Reference - TLVH431NACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details