Manufacturer: ON Semiconductor
Win Source Part Number: 849381-MAX809SQ232T1
Features: Supervisor 1 Channel
Package: Reel - TR
Family Name: MAX809
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MAX809SQ232T1G-ND, MAX809SQ232T1GOSDKR,
2.32V Voltage Supervisor, 800nA Supply Current, SC-70, Reset IC Product overview: MAX809SQ232T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.32V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.32V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MAX809SQ232T1G can be used for catalog matching and distributor lookup.
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3 (SOT323)
IC SUPERVISOR 1 CHANNEL SC70-3
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3 (SOT323)
Supervisory Circuits ANA 2.32V MC RESET
MPU SUPERVISOR, -40 TO 105DEG C; Threshold Voltage:2.32V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Push-Pull; Digital IC Case:SC-70; No. of Pins:3Pins RoHS Compliant: Yes
IC SUPERVISOR 1 CHANNEL SC70-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 849381-MAX809SQ232T1G | 691-MAX809SQ232T1G | MAX809SQ232T1GOSTR-ND | MAX809SQ232T1G | MAX809SQ232T1G | MAX809SQ232T1G | 02M9728 | MAX809SQ232T1G |
| Product Name | PMIC - PMIC - Supervisors - MAX809SQ232T1G | 2.32V Voltage Supervisor IC | Supervisors | PMIC - Supervisors | Supervisors | Supervisory Circuits | Mpu Supervisor, -40 To 105Deg C; Threshold Voltage Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Output Options | Inverting | Active Low; Push-Pull, Totem Pole | Push-Pull, Totem Pole | |||||
| Number of Supplies | 1 | 1; 1 | 1; 1Monitors | |||||
| Type | SC | SC-70; SC-70, SOT-323 | SC-70; SC-70, SOT-323 | SC-70; SC-70, SOT-323 | SC-70 | |||
| IQ | 0.8000 µA | |||||||
| Supply Voltage | 1.2 to 5.5 volts | 1.2 to 5.5 volts |