The MAX708SESA-T is a supervisory circuit designed to monitor supply voltage (V_CC) in digital systems and provide a reset signal to the host processor when necessary. It operates within a voltage range of 1.0 V to 5.5 V and features a low quiescent current of 12 µA at 3.3 V. The reset output is activated within 20 µs of V_CC falling below the reset threshold and is maintained for 200 ms after V_CC rises above the threshold. The device supports both active-high and active-low reset outputs, ensuring compatibility with various system designs. The MAX708 offers multiple reset threshold options, including standard values of 4.38 V, 3.08 V, 2.93 V, and 2.63 V, with the ability to customize thresholds from 1.6 V to 4.9 V in 100 mV increments. It includes a manual reset (MR) input and a power-fail input (PFI) with a threshold of 1.25 V. The device is available in both Micro8 and SOIC-8 packages, making it suitable for space-constrained applications. The operating temperature range is from -40°C to +85°C, ensuring reliability in various environments. This product is ideal for applications in computers, embedded systems, and battery-powered equipment where precise voltage monitoring and reset functionality are critical.
Manufacturer: ON Semiconductor
Win Source Part Number: 882362-MAX708SESA-T
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Push-Pull, Push-Pull 1 Channel 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MAX708
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MAX708SESA-TOS, =MAX708SESA, =MAX708SESA=T
MicroPower Voltage Supervisor 2.93 V, SOIC-8 Narrow Body, 2500-REEL Product overview: MAX708SESA-T from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.93 V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.93 V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MAX708SESA-T can be used for catalog matching and distributor lookup.
Supervisor Push-Pull, Push-Pull 1 Channel 8-SOIC
IC SUPERVISOR 1 CHANNEL 8SOIC
IC SUPERVISOR 1 CHANNEL 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 882362-MAX708SESA-T | 691-MAX708SESA-T | MAX708SESA-T | MAX708SESA-T | MAX708SESA-T |
| Product Name | PMIC - PMIC - Supervisors - MAX708SESA-T | 2.93 V SOIC Voltage Supervisor IC | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Output Options | Inverting | Push-Pull, Push-Pull | |||
| Type | SOIC; 8-SOIC | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Number of Supplies | 1 | 1; 1 |