NXP Semiconductors PMIC - PMIC - Power Management - Specialized - MC13892VLR2 MC13892VLR2

Description
Manufacturer: NXP Win Source Part Number: 1073111-MC13892VLR2 Packaging: Reel - TR Applications: Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 186-PBGA (12x12) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 1073111-MC13892VLR2 Packaging: Reel - TR Applications: Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 186-PBGA (12x12) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - MC13892VLR2 - 1073111-MC13892VLR2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - MC13892VLR2
1073111-MC13892VLR2
PMIC - PMIC - Power Management - Specialized - MC13892VLR2 1073111-MC13892VLR2
Manufacturer: NXP Win Source Part Number: 1073111-MC13892VLR2 Packaging: Reel - TR Applications: Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 186-PBGA (12x12) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1073111-MC13892VLR2
Packaging: Reel - TR
Applications: Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 186-PBGA (12x12)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - MC13892VLR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
MC13892VLR2
Power Management - Specialized MC13892VLR2
Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply PMIC 186-PBGA (12x12)

Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply PMIC 186-PBGA (12x12)

Buy Now
Power Management - Specialized - MC13892VLR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
MC13892VLR2
Power Management - Specialized MC13892VLR2
Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply PMIC 186-PBGA (12x12)

Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply PMIC 186-PBGA (12x12)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1073111-MC13892VLR2 MC13892VLR2
Product Name PMIC - PMIC - Power Management - Specialized - MC13892VLR2 Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901716 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Push Pull, Active High, Active Low
View Details