Micropower Voltage Supervisor, 2.63V, MSOP, 16uA, 4000-REEL Product overview: MAX708RCUA-TG from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.63V, 16uA, MSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.63V, 16uA, MSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MAX708RCUA-TG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 022096-MAX708RCUA-TG
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Push-Pull
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.63V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: Micro8
Supervisory Circuits 2.63V uP Supervisory
IC SUPERVISOR 1 CHANNEL MICRO8
IC SUPERVISOR 1 CHANNEL MICRO8
Supervisor Push-Pull, Push-Pull 1 Channel 8-MSOP
MPU SUPERVISOR, -40 TO 85DEG C; Threshold Voltage:2.63V; No. of Supervisors / Monitors:2Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Manual, Active-High, Active-Low, Push-Pull; Digital IC Case:Micro8 RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-MAX708RCUA-TG | 022096-MAX708RCUA-TG | MAX708RCUA-TG | MAX708RCUA-TG | MAX708RCUA-TG | MAX708RCUA-TG | 45J0766 |
| Product Name | 2.63V 16uA MSOP Voltage Supervisor IC | PMIC - PMIC - Supervisors - MAX708RCUA-TG | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Supervisors | Mpu Supervisor, -40 To 85Deg C; Threshold Voltage Onsemi |
| Number of Supplies | 1 | 1; 1 | 1; 1 | 2; 2Monitors | |||
| Type | MSOP | Micro8 | SSOP; TSSOP | SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |||
| IQ | 16 µA | ||||||
| Supply Voltage | 1 to 5.5 volts | 1 to 5.5 volts |