onsemi 2.93V SOIC Voltage Supervisor IC MAX708SESA-TG

Description
Supervisory IC, 2.93V, 1 Reset, SOIC, Push-Pull Product overview: MAX708SESA-TG from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.93V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.93V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MAX708SESA-TG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Supervisory IC, 2.93V, 1 Reset, SOIC, Push-Pull Product overview: MAX708SESA-TG from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.93V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.93V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MAX708SESA-TG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.93V SOIC Voltage Supervisor IC
691-MAX708SESA-TG
2.93V SOIC Voltage Supervisor IC 691-MAX708SESA-TG
Supervisory IC, 2.93V, 1 Reset, SOIC, Push-Pull Product overview: MAX708SESA-TG from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.93V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.93V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MAX708SESA-TG can be used for catalog matching and distributor lookup.

Supervisory IC, 2.93V, 1 Reset, SOIC, Push-Pull Product overview: MAX708SESA-TG from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.93V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.93V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MAX708SESA-TG can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Supervisors - MAX708SESA-TG - 022100-MAX708SESA-TG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MAX708SESA-TG
022100-MAX708SESA-TG
PMIC - PMIC - Supervisors - MAX708SESA-TG 022100-MAX708SESA-TG
Manufacturer: ON Semiconductor Win Source Part Number: 022100-MAX708SESA-TG Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Push-Pull Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.93V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC

Manufacturer: ON Semiconductor
Win Source Part Number: 022100-MAX708SESA-TG
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Push-Pull
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.93V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC

Buy Now Datasheet
Supervisors - MAX708SESA-TG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
MAX708SESA-TG
Supervisors MAX708SESA-TG
Supervisor Push-Pull, Push-Pull 1 Channel 8-SOIC

Supervisor Push-Pull, Push-Pull 1 Channel 8-SOIC

Buy Now Datasheet
Microprocessor-Mpu Supervisor, 16 Ua, 5.5V, 8-Soic; Threshold Voltage Onsemi - 26K3663 - Newark, An Avnet Company
Chicago, IL, United States
Microprocessor-Mpu Supervisor, 16 Ua, 5.5V, 8-Soic; Threshold Voltage Onsemi
26K3663
Microprocessor-Mpu Supervisor, 16 Ua, 5.5V, 8-Soic; Threshold Voltage Onsemi 26K3663
MICROPROCESSOR-MPU SUPERVISOR, 16 uA, 5.5V, 8-SOIC; Threshold Voltage:2.93V; No. of Supervisors / Monitors:2Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-High, Active-Low; Digital IC Case:SOIC; MSL:- RoHS Compliant: Yes

MICROPROCESSOR-MPU SUPERVISOR, 16 uA, 5.5V, 8-SOIC; Threshold Voltage:2.93V; No. of Supervisors / Monitors:2Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-High, Active-Low; Digital IC Case:SOIC; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Supervisory Circuit, 16Ua, 5.5V, Soic-8; Threshold Voltage Onsemi - 29X6016 - Newark, An Avnet Company
Chicago, IL, United States
Supervisory Circuit, 16Ua, 5.5V, Soic-8; Threshold Voltage Onsemi
29X6016
Supervisory Circuit, 16Ua, 5.5V, Soic-8; Threshold Voltage Onsemi 29X6016
SUPERVISORY CIRCUIT, 16UA, 5.5V, SOIC-8; Threshold Voltage:2.93V; No. of Supervisors / Monitors:2Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-High, Active-Low; Digital IC Case:SOIC; No. of Pins:8Pins RoHS Compliant: Yes

SUPERVISORY CIRCUIT, 16UA, 5.5V, SOIC-8; Threshold Voltage:2.93V; No. of Supervisors / Monitors:2Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-High, Active-Low; Digital IC Case:SOIC; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Supervisors - MAX708SESA-TG - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
MAX708SESA-TG
PMIC - Supervisors MAX708SESA-TG
IC SUPERVISOR 1 CHANNEL 8SOIC

IC SUPERVISOR 1 CHANNEL 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - MAX708SESA-TG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
MAX708SESA-TG
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors MAX708SESA-TG
IC SUPERVISOR 1 CHANNEL 8SOIC

IC SUPERVISOR 1 CHANNEL 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
MAX708SESA-TG
Supervisory Circuits MAX708SESA-TG
Supervisory Circuits 2.93V uP Supervisory

Supervisory Circuits 2.93V uP Supervisory

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-MAX708SESA-TG 022100-MAX708SESA-TG MAX708SESA-TG 26K3663 29X6016 MAX708SESA-TG MAX708SESA-TG MAX708SESA-TG
Product Name 2.93V SOIC Voltage Supervisor IC PMIC - PMIC - Supervisors - MAX708SESA-TG Supervisors Microprocessor-Mpu Supervisor, 16 Ua, 5.5V, 8-Soic; Threshold Voltage Onsemi Supervisory Circuit, 16Ua, 5.5V, Soic-8; Threshold Voltage Onsemi PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits
Number of Supplies 1 1; 1 2; 2Monitors 2; 2Monitors 1; 1
Type SOIC SOIC; 8-SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
IQ 16 µA
Supply Voltage 1 to 5.5 volts 1 to 5.5 volts 1 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431QDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
TLC7705M Single Power SVS (5v) W/Pgmmable Time Delay & Push-Pull Outputs - 5962-9751301Q2A - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-high,Active-low,Push-pull
Type CDIP,CFP,LCCC
View Details
2 suppliers
PMIC - Supervisors - ADM1186-1ARQZ - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Supervisors - 1897887 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active Low, Push Pull
View Details