Manufacturer: ON Semiconductor
Win Source Part Number: 1215061-MAX810RTR
Packaging: Tape and Reel
Type: Simple Reset/Power-On Reset
Mounting Style: SMD
Output: Push-Pull, Totem Pole
Reset: Active High
Number of Voltages Monitored: 1
Reset Timeout: 140ms Minimum
Voltage - Threshold: 2.63V
Categories: Integrated Circuits
Supplier Device Package: SOT-23-3 (TO-236)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
Family Part Number: MAX810
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3 (TO-236)
IC SUPERVISOR 1 CHANNEL SOT23-3
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3 (TO-236)
IC SUPERVISOR 1 CHANNEL SOT23-3
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1215061-MAX810RTR | MAX810RTR-ND | MAX810RTR | MAX810RTR | MAX810RTR |
| Product Name | PMIC - PMIC - Supervisors - MAX810RTR | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | PMIC - Supervisors |
| Number of Supplies | 1; 1 | 1; 1 | |||
| Output Options | Inverting; Active High | Active High; Push-Pull, Totem Pole | Push-Pull, Totem Pole | ||
| Threshold | 2.63 volts | 2.63 volts | 2.63 volts | 2.63 volts |