Supervisor Push-Pull, Push-Pull 1 Channel 8-MSOP
MicroPower Voltage Supervisor 4.38 V, Micro 8 lead Surface Mount, 4000-REEL Product overview: MAX708CUA-T from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.38 V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SMD, 4.38 V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MAX708CUA-T can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 882357-MAX708CUA-T
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Push-Pull, Push-Pull 1 Channel 8-MSOP
Package: Reel - TR
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MAX708
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: =MAX708CUA=T, =MAX708CUA, MAX708CUA-TOS
Supervisor Push-Pull, Push-Pull 1 Channel 8-MSOP
IC SUPERVISOR 1 CHANNEL MICRO8
IC SUPERVISOR 1 CHANNEL MICRO8
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | MAX708CUA-TOS-ND | 691-MAX708CUA-T | 882357-MAX708CUA-T | MAX708CUA-T | MAX708CUA-T | MAX708CUA-T |
| Product Name | Supervisors | SMD 4.38 V Voltage Supervisor IC | PMIC - PMIC - Supervisors - MAX708CUA-T | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Features | Manual Reset | |||||
| Output Options | Active Low; Active High; Push-Pull, Push-Pull | Inverting | Push-Pull, Push-Pull | |||
| Type | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | MSOP | SOP; SSOP; 8-MSOP | SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP; TSSOP | |
| Threshold | 4.4 volts | 4.4 volts | 4.4 volts |