onsemi Supervisors MAX803SQ438T1G

Description
Supervisor Open Drain or Open Collector 1 Channel SC-70-3 (SOT323)
Request a Quote Datasheet
Description
Supervisor Open Drain or Open Collector 1 Channel SC-70-3 (SOT323)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - MAX803SQ438T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SC-70-3 (SOT323)

Supervisor Open Drain or Open Collector 1 Channel SC-70-3 (SOT323)

Buy Now Datasheet
Singapore, Singapore
4.38V Voltage Supervisor IC
691-MAX803SQ438T1G
4.38V Voltage Supervisor IC 691-MAX803SQ438T1G
4.38V Reset Monitor IC, Low Supply Current, SC-70 Product overview: MAX803SQ438T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.38V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.38V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MAX803SQ438T1G can be used for catalog matching and distributor lookup.

4.38V Reset Monitor IC, Low Supply Current, SC-70 Product overview: MAX803SQ438T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.38V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.38V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MAX803SQ438T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - MAX803SQ438T1G - 925665-MAX803SQ438T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MAX803SQ438T1G
925665-MAX803SQ438T1G
PMIC - PMIC - Supervisors - MAX803SQ438T1G 925665-MAX803SQ438T1G
Manufacturer: ON Semiconductor Win Source Part Number: 925665-MAX803SQ438T1 G Operating Temperature Range: -40°C ~ 105°C (TJ) Features: Supervisor Open Drain or Open Collector Channel SC-70-3 (SOT323) Package: SC-70, SOT-323 Package: Reel - TR Mounting: Surface Mount Family Name: MAX803 Categories: Integrated Circuits (ICs) Case / Package: SC-70-3 (SOT323) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MAX803SQ438T1GOSDKR, MAX803SQ438T1GOSTR, MAX803SQ438T1GOSCT, MAX803SQ438T1G-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 925665-MAX803SQ438T1G
Operating Temperature Range: -40°C ~ 105°C (TJ)
Features: Supervisor Open Drain or Open Collector Channel SC-70-3 (SOT323)
Package: SC-70, SOT-323
Package: Reel - TR
Mounting: Surface Mount
Family Name: MAX803
Categories: Integrated Circuits (ICs)
Case / Package: SC-70-3 (SOT323)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MAX803SQ438T1GOSDKR, MAX803SQ438T1GOSTR, MAX803SQ438T1GOSCT, MAX803SQ438T1G-ND

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - MAX803SQ438T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
MAX803SQ438T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors MAX803SQ438T1G
IC SUPERVISOR 1 CHANNEL SC70-3

IC SUPERVISOR 1 CHANNEL SC70-3

Supplier's Site
Mpu Reset Monitor, 4.38V, Sc-70-3; Threshold Voltage Onsemi - 81Y6488 - Newark, An Avnet Company
Chicago, IL, United States
Mpu Reset Monitor, 4.38V, Sc-70-3; Threshold Voltage Onsemi
81Y6488
Mpu Reset Monitor, 4.38V, Sc-70-3; Threshold Voltage Onsemi 81Y6488
MPU RESET MONITOR, 4.38V, SC-70-3; Threshold Voltage:4.38V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Reset Type:Open-Drain; Digital IC Case:SC-70; No. of Pins:3Pins; Delay Time:10µs; RoHS Compliant: Yes

MPU RESET MONITOR, 4.38V, SC-70-3; Threshold Voltage:4.38V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Reset Type:Open-Drain; Digital IC Case:SC-70; No. of Pins:3Pins; Delay Time:10µs; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
MAX803SQ438T1G
Supervisory Circuits MAX803SQ438T1G
Supervisory Circuits ANA 4.38V MC RESET

Supervisory Circuits ANA 4.38V MC RESET

Buy Now Datasheet
Supervisors - MAX803SQ438T1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
MAX803SQ438T1G
Supervisors MAX803SQ438T1G
Supervisor Open Drain or Open Collector 1 Channel SC-70-3 (SOT323)

Supervisor Open Drain or Open Collector 1 Channel SC-70-3 (SOT323)

Buy Now Datasheet
PMIC - Supervisors - MAX803SQ438T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
MAX803SQ438T1G
PMIC - Supervisors MAX803SQ438T1G
IC SUPERVISOR 1 CHANNEL SC70-3

IC SUPERVISOR 1 CHANNEL SC70-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number MAX803SQ438T1GOSTR-ND 691-MAX803SQ438T1G 925665-MAX803SQ438T1G MAX803SQ438T1G 81Y6488 MAX803SQ438T1G MAX803SQ438T1G MAX803SQ438T1G
Product Name Supervisors 4.38V Voltage Supervisor IC PMIC - PMIC - Supervisors - MAX803SQ438T1G Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Mpu Reset Monitor, 4.38V, Sc-70-3; Threshold Voltage Onsemi Supervisory Circuits Supervisors PMIC - Supervisors
Features Manual Reset
Output Options Open Drain; Active Low Open Drain; Inverting Open Drain Open Drain; Open Drain or Open Collector
Type SC-70; SC-70, SOT-323 SC SC-70-3 (SOT323) SC-70 SC-70; SC-70, SOT-323 SC-70; SC-70, SOT-323
Threshold 4.38 volts 4.38 volts 4.38 volts 4.38 volts
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 2467622P - RS Components, Ltd.
Specs
Type DO-214AC (SMA)
Pins 2
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
PMIC - PMIC - Power Management - Specialized - AD1324KZ - 909275-AD1324KZ - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 16-SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
TLC7733M Single SVS For 3.3V Systems W/Programmable Time Delay - 5962-9750901QPA - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-high,Active-low,Push-pull
Type CDIP,LCCC
View Details
3 suppliers
PMIC - PMIC - Power Management - Specialized - ACT8600QJ162-T - 051330-ACT8600QJ162-T - Win Source Electronics
Specs
Output Options Inverting
Type 40-TQFN (5x5)
IQ 420 µA
View Details