onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors MAX809SQ293D3T1G

Description
Manufacturer: onsemi Win Source Part Number: 1320485-MAX809SQ293D 3T1G Category: Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors Packaging: Reel - TR Type: Simple Reset/Power-On Reset Standard Package: 3,000 Mounting: Surface Mount Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 100ms Minimum Voltage - Threshold: 2.93V Supplier Device Package: SC-70-3 (SOT323) Temperature Range - Operating: -40°C ~ 105°C (TJ) Case / Package: SC-70, SOT-323 ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ONSONSMAX809SQ293D3T 1G,2156-MAX809SQ293D 3T1G-OS Base Product Number: MAX809 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: onsemi Win Source Part Number: 1320485-MAX809SQ293D 3T1G Category: Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors Packaging: Reel - TR Type: Simple Reset/Power-On Reset Standard Package: 3,000 Mounting: Surface Mount Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 100ms Minimum Voltage - Threshold: 2.93V Supplier Device Package: SC-70-3 (SOT323) Temperature Range - Operating: -40°C ~ 105°C (TJ) Case / Package: SC-70, SOT-323 ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ONSONSMAX809SQ293D3T 1G,2156-MAX809SQ293D 3T1G-OS Base Product Number: MAX809 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - 1320485-MAX809SQ293D3T1G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
1320485-MAX809SQ293D3T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors 1320485-MAX809SQ293D3T1G
Manufacturer: onsemi Win Source Part Number: 1320485-MAX809SQ293D 3T1G Category: Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors Packaging: Reel - TR Type: Simple Reset/Power-On Reset Standard Package: 3,000 Mounting: Surface Mount Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 100ms Minimum Voltage - Threshold: 2.93V Supplier Device Package: SC-70-3 (SOT323) Temperature Range - Operating: -40°C ~ 105°C (TJ) Case / Package: SC-70, SOT-323 ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ONSONSMAX809SQ293D3T 1G,2156-MAX809SQ293D 3T1G-OS Base Product Number: MAX809 RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1320485-MAX809SQ293D3T1G
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Standard Package: 3,000
Mounting: Surface Mount
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 100ms Minimum
Voltage - Threshold: 2.93V
Supplier Device Package: SC-70-3 (SOT323)
Temperature Range - Operating: -40°C ~ 105°C (TJ)
Case / Package: SC-70, SOT-323
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ONSONSMAX809SQ293D3T1G,2156-MAX809SQ293D3T1G-OS
Base Product Number: MAX809
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
2.93V Voltage Supervisor IC
691-MAX809SQ293D3T1G
2.93V Voltage Supervisor IC 691-MAX809SQ293D3T1G
2.93V Reset Supervisor IC, Low Supply Current, SC-70, 800nA Product overview: MAX809SQ293D3T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.93V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.93V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MAX809SQ293D3T1G can be used for catalog matching and distributor lookup.

2.93V Reset Supervisor IC, Low Supply Current, SC-70, 800nA Product overview: MAX809SQ293D3T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.93V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.93V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MAX809SQ293D3T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - 488-MAX809SQ293D3T1GTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3 (SOT323)

Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3 (SOT323)

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
MAX809SQ293D3T1G
Supervisory Circuits MAX809SQ293D3T1G
Supervisory Circuits ANA 2.93V MC RESET

Supervisory Circuits ANA 2.93V MC RESET

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - MAX809SQ293D3T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
MAX809SQ293D3T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors MAX809SQ293D3T1G
IC SUPERVISOR 1 CHANNEL SC70-3

IC SUPERVISOR 1 CHANNEL SC70-3

Supplier's Site
Supervisors - MAX809SQ293D3T1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
MAX809SQ293D3T1G
Supervisors MAX809SQ293D3T1G
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3 (SOT323)

Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3 (SOT323)

Buy Now Datasheet
PMIC - Supervisors - MAX809SQ293D3T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
MAX809SQ293D3T1G
PMIC - Supervisors MAX809SQ293D3T1G
IC SUPERVISOR 1 CHANNEL SC70-3

IC SUPERVISOR 1 CHANNEL SC70-3

Supplier's Site Datasheet
Mpu Supervisor, -40 To 105Deg C; Threshold Voltage Onsemi - 02M9732 - Newark, An Avnet Company
Chicago, IL, United States
Mpu Supervisor, -40 To 105Deg C; Threshold Voltage Onsemi
02M9732
Mpu Supervisor, -40 To 105Deg C; Threshold Voltage Onsemi 02M9732
MPU SUPERVISOR, -40 TO 105DEG C; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Push-Pull; Digital IC Case:SC-70; No. of Pins:3Pins RoHS Compliant: Yes

MPU SUPERVISOR, -40 TO 105DEG C; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Push-Pull; Digital IC Case:SC-70; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1320485-MAX809SQ293D3T1G 691-MAX809SQ293D3T1G 488-MAX809SQ293D3T1GTR-ND MAX809SQ293D3T1G MAX809SQ293D3T1G MAX809SQ293D3T1G MAX809SQ293D3T1G 02M9732
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors 2.93V Voltage Supervisor IC Supervisors Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors PMIC - Supervisors Mpu Supervisor, -40 To 105Deg C; Threshold Voltage Onsemi
Number of Supplies 1; 1 1 1; 1 1; 1Monitors
Output Options Inverting; Active Low Active Low; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type SC-70, SOT-323 SC SC-70; SC-70, SOT-323 SC-70 SC-70; SC-70, SOT-323 SC-70; SC-70, SOT-323
Threshold 2.93 volts 2.93 volts 2.93 volts 2.93 volts 2.93 volts
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1698162 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 5
View Details
PMIC - Supervisors - ADM1064ASU - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details
PMIC - PMIC - Battery Management - BQ2057WSNG4 - 1049553-BQ2057WSNG4 - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; SOIC
Pins 8
View Details