2.63V Voltage Supervisor, Low Supply Current, SC-70, Push-Pull Product overview: MAX809SQ263T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.63V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.63V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MAX809SQ263T1G can be used for catalog matching and distributor lookup.
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3 (SOT323)
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3 (SOT323)
MPU SUPERVISOR, -40 TO 105DEG C; Threshold Voltage:2.63V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Push-Pull; Digital IC Case:SC-70; No. of Pins:3Pins RoHS Compliant: Yes
Supervisory Circuits ANA 2.63V MC RESET
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3 (SOT323)
IC SUPERVISOR 1 CHANNEL SC70-3
IC SUPERVISOR 1 CHANNEL SC70-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-MAX809SQ263T1G | MAX809SQ263T1GOSCT-ND | 02M9729 | MAX809SQ263T1G | MAX809SQ263T1G | MAX809SQ263T1G | MAX809SQ263T1G |
| Product Name | 2.63V Voltage Supervisor IC | Supervisors | Mpu Supervisor, -40 To 105Deg C; Threshold Voltage Onsemi | Supervisory Circuits | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Number of Supplies | 1 | 1; 1Monitors | 1; 1 | ||||
| Type | SC | SC-70; SC-70, SOT-323 | SC-70; SC-70, SOT-323 | SC-70; SC-70, SOT-323 | SC-70 | ||
| IQ | 0.8000 µA | ||||||
| Supply Voltage | 1.2 to 5.5 volts | 1.2 to 5.5 volts | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |