Supervisor Open Drain or Open Collector 1 Channel SC-70-3 (SOT323)
Supervisor Open Drain or Open Collector 1 Channel SC-70-3 (SOT323)
IC SUPERVISOR 1 CHANNEL SC70-3
Supervisory Circuits ANA 1.20V MC RESET
MPU SUPERVISOR, -40 TO 105DEG C; Threshold Voltage:1.2V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SC-70; No. of Pins:3Pins RoHS Compliant: Yes
IC SUPERVISOR 1 CHANNEL SC70-3
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | MAX803SQ120T1GOSTR-ND | MAX803SQ120T1G | MAX803SQ120T1G | MAX803SQ120T1G | 02M9715 | MAX803SQ120T1G |
| Product Name | Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits | Mpu Supervisor, -40 To 105Deg C; Threshold Voltage Onsemi | PMIC - Supervisors |
| Features | Manual Reset | |||||
| Output Options | Open Drain; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | |||
| Type | SC-70; SC-70, SOT-323 | SC-70; SC-70, SOT-323 | SC-70 | SC-70; SC-70, SOT-323 | ||
| Threshold | 1.2 volts | 1.2 volts | 1.2 volts | 1.2 volts |