Manufacturer: ON Semiconductor
Win Source Part Number: 882358-MAX708ESA-T
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Push-Pull, Push-Pull 1 Channel 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MAX708
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: =MAX708ESA, MAX708ESA-TOS, =MAX708ESA=T
MicroPower Voltage Supervisor 4.38 V, SOIC-8 Narrow Body, 2500-REEL Product overview: MAX708ESA-T from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.38 V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.38 V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MAX708ESA-T can be used for catalog matching and distributor lookup.
IC SUPERVISOR 1 CHANNEL 8SOIC
IC SUPERVISOR 1 CHANNEL 8SOIC
IC MPU SUPERVISORY 4.38V 8SOIC
Supervisor Push-Pull, Push-Pull 1 Channel 8-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 882358-MAX708ESA-T | 691-MAX708ESA-T | MAX708ESA-T | MAX708ESA-T | 598-MAX708ESA-T | MAX708ESA-T |
| Product Name | PMIC - PMIC - Supervisors - MAX708ESA-T | 4.38 V SOIC Voltage Supervisor IC | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | IC MPU SUPERVISORY 4.38V 8SOIC | Supervisors |
| Output Options | Inverting | Push-Pull, Push-Pull | ||||
| Type | SOIC; 8-SOIC | SOIC | SOIC | SOIC; 8-SOIC (0.154, 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Number of Supplies | 1 | 1; 1 | 1; 1 |