onsemi Supervisors MAX810TTRG

Description
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3 (TO-236)
Request a Quote
Description
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3 (TO-236)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MCU Reset Monitor, part number 81Y6492, operates with a threshold voltage of 3.08V and is housed in a compact SOT-23-3 package. It is designed to monitor supply voltage (VCC) in digital systems and provide a reset signal to the host processor when VCC falls below the specified threshold. The device features an active-high reset output, ensuring that the output remains high while VCC is below the reset voltage threshold and for a timeout period after VCC rises above this threshold. This reset monitor is optimized for low supply current, drawing only 0.5 µA at 3.2V, making it suitable for battery-powered applications. It is capable of rejecting fast transient glitches on the VCC line, enhancing system reliability. The operating temperature range is from -40°C to 105°C, and the device is compliant with RoHS standards, ensuring it meets environmental regulations. The MAX809/810 series is also compatible with hot plug applications, making it versatile for various embedded system designs.

Datasheet Summary
Powered by GS/AI

The MCU Reset Monitor, part number 81Y6492, operates with a threshold voltage of 3.08V and is housed in a compact SOT-23-3 package. It is designed to monitor supply voltage (VCC) in digital systems and provide a reset signal to the host processor when VCC falls below the specified threshold. The device features an active-high reset output, ensuring that the output remains high while VCC is below the reset voltage threshold and for a timeout period after VCC rises above this threshold. This reset monitor is optimized for low supply current, drawing only 0.5 µA at 3.2V, making it suitable for battery-powered applications. It is capable of rejecting fast transient glitches on the VCC line, enhancing system reliability. The operating temperature range is from -40°C to 105°C, and the device is compliant with RoHS standards, ensuring it meets environmental regulations. The MAX809/810 series is also compatible with hot plug applications, making it versatile for various embedded system designs.

Suppliers

Company
Product
Description
Supplier Links
Supervisors - MAX810TTRGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3 (TO-236)

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3 (TO-236)

Buy Now Datasheet
 - MAX810TTRG - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +3.08V, CMOS, PDSO3

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +3.08V, CMOS, PDSO3

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - MAX810TTRG - 003287-MAX810TTRG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MAX810TTRG
003287-MAX810TTRG
PMIC - PMIC - Supervisors - MAX810TTRG 003287-MAX810TTRG
Manufacturer: ON Semiconductor Win Source Part Number: 003287-MAX810TTRG Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 3.08V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TJ) Case / Package: SOT-23-3 (TO-236)

Manufacturer: ON Semiconductor
Win Source Part Number: 003287-MAX810TTRG
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 3.08V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TJ)
Case / Package: SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
3.08V 5.5V SOT-23 Voltage Supervisor IC
691-MAX810TTRG
3.08V 5.5V SOT-23 Voltage Supervisor IC 691-MAX810TTRG
3.08V Reset Supervisor IC, SOT-23, 800nA, 5.5V Max Product overview: MAX810TTRG from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.08V, 5.5V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.08V, 5.5V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MAX810TTRG can be used for catalog matching and distributor lookup.

3.08V Reset Supervisor IC, SOT-23, 800nA, 5.5V Max Product overview: MAX810TTRG from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.08V, 5.5V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.08V, 5.5V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MAX810TTRG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC MPU SUPERVISORY 3.08V SOT23 - 598-MAX810TTRG - Utmel Electronic Limited
Hong Kong, China
IC MPU SUPERVISORY 3.08V SOT23
598-MAX810TTRG
IC MPU SUPERVISORY 3.08V SOT23 598-MAX810TTRG
IC MPU SUPERVISORY 3.08V SOT23

IC MPU SUPERVISORY 3.08V SOT23

Supplier's Site
Supervisors - MAX810TTRG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
MAX810TTRG
Supervisors MAX810TTRG
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3 (TO-236)

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3 (TO-236)

Buy Now Datasheet
Microprocessor-Mpu Reset Monitor 0.8 Ua 5.5V Sot23-3; Threshold Voltage Onsemi - 41K9967 - Newark, An Avnet Company
Chicago, IL, United States
Microprocessor-Mpu Reset Monitor 0.8 Ua 5.5V Sot23-3; Threshold Voltage Onsemi
41K9967
Microprocessor-Mpu Reset Monitor 0.8 Ua 5.5V Sot23-3; Threshold Voltage Onsemi 41K9967
MICROPROCESSOR-MPU RESET MONITOR 0.8 uA 5.5V SOT23-3; Threshold Voltage:3.08V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-High; Digital IC Case:SOT-23; No. of Pins:3PinsRoHS Compliant: Yes

MICROPROCESSOR-MPU RESET MONITOR 0.8 uA 5.5V SOT23-3; Threshold Voltage:3.08V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-High; Digital IC Case:SOT-23; No. of Pins:3PinsRoHS Compliant: Yes

Supplier's Site
Mcu Reset Monitor, 3.08V, Sot-23-3; Threshold Voltage Onsemi - 81Y6492 - Newark, An Avnet Company
Chicago, IL, United States
Mcu Reset Monitor, 3.08V, Sot-23-3; Threshold Voltage Onsemi
81Y6492
Mcu Reset Monitor, 3.08V, Sot-23-3; Threshold Voltage Onsemi 81Y6492
MCU RESET MONITOR, 3.08V, SOT-23-3; Threshold Voltage:3.08V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Reset Type:Active-High; Digital IC Case:SOT-23; No. of Pins:3Pins; Delay RoHS Compliant: Yes

MCU RESET MONITOR, 3.08V, SOT-23-3; Threshold Voltage:3.08V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Reset Type:Active-High; Digital IC Case:SOT-23; No. of Pins:3Pins; Delay RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - MAX810TTRG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
MAX810TTRG
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors MAX810TTRG
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site
Shenzhen, China
PMIC - Supervisors
MAX810TTRG
PMIC - Supervisors MAX810TTRG
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number MAX810TTRGOSTR-ND MAX810TTRG 003287-MAX810TTRG 691-MAX810TTRG 598-MAX810TTRG MAX810TTRG 41K9967 81Y6492 MAX810TTRG MAX810TTRG
Product Name Supervisors PMIC - PMIC - Supervisors - MAX810TTRG 3.08V 5.5V SOT-23 Voltage Supervisor IC IC MPU SUPERVISORY 3.08V SOT23 Supervisors Microprocessor-Mpu Reset Monitor 0.8 Ua 5.5V Sot23-3; Threshold Voltage Onsemi Mcu Reset Monitor, 3.08V, Sot-23-3; Threshold Voltage Onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors
Features Manual Reset
Output Options Active High; Push-Pull, Totem Pole Inverting; Active High Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3 SOT-23-3 SOT-23-3 (TO-236) SOT-23 TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3
Threshold 3.08 volts 3.08 volts 3.08 volts 3.08 volts 3.08 volts 3.08 volts 3.08 volts
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products