3 V NVRAM supervisor for LPSRAM Product overview: M40SZ100WMQ6E from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3 V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-M40SZ100WMQ6E can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 1 Channel 16-SO
Win Source Part Number: 1073947-M40SZ100WMQ6
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Type: Simple Reset/Power-On Reset
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 40ms Minimum
Voltage - Threshold: 2.6V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SO
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-2798-5,M40SZ100W
Base Product Number: M40SZ
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Supervisor Open Drain or Open Collector 1 Channel 16-SO
IC SUPERVISOR 1 CHANNEL 16SO
IC SUPERVISOR 1 CHANNEL 16SO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-M40SZ100WMQ6E | 497-2798-5-ND | 1073947-M40SZ100WMQ6E | M40SZ100WMQ6E | M40SZ100WMQ6E | M40SZ100WMQ6E |
| Product Name | 3 V Voltage Supervisor IC | Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Number of Supplies | 1 | 1; 1 | 1; 1 | |||
| Type | SOIC | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC | |
| IQ | 500 µA | |||||
| Supply Voltage | 2.7 to 3.6 volts |