Manufacturer: NXP
Win Source Part Number: 207818-MC13892BJVLR2
Packaging: Reel - TR
Applications: Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 186-PBGA (12x12)
Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply PMIC 186-PBGA (12x12)
Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply PMIC 186-PBGA (12x12)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 207818-MC13892BJVLR2 | MC13892BJVLR2 |
| Product Name | PMIC - PMIC - Power Management - Specialized - MC13892BJVLR2 | Power Management - Specialized |
| Output Options | Inverting |