Supervisor Open Drain or Open Collector 1 Channel 28-SOH
Manufacturer: STMicroelectronics
Win Source Part Number: 785044-M40Z300WMH6E
Packaging: Tube
Type: Simple Reset/Power-On Reset
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 28-SOP (0.350", 8.89mm Width) with SNAPHAT Sockets
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Part Status: Obsolete(EOL)
Number of Voltages Monitored: 1
Voltage - Threshold: 2.6V
Family Name: M40Z300W
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SOH
Alternative Parts (Cross-Reference): M40Z300WMH6; M40Z300WMH6F; M40Z300WMH6TR; M40Z300WMQ6E;
Introduction Date: March 23, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
2-Ch Power Supply Monitor, SOIC-28, 2.5-2.7V Reset Product overview: M40Z300WMH6E from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.7V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-M40Z300WMH6E can be used for catalog matching and distributor lookup.
IC SUPERVISOR 1 CHANNEL 28SOH
Supervisor Open Drain or Open Collector 1 Channel 28-SOH
IC SUPERVISOR 1 CHANNEL 28SOH
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 497-2800-5-ND | 785044-M40Z300WMH6E | 691-M40Z300WMH6E | M40Z300WMH6E | M40Z300WMH6E | M40Z300WMH6E |
| Product Name | Supervisors | PMIC - PMIC - Supervisors - M40Z300WMH6E | 2.7V SOIC Voltage Supervisor IC | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | PMIC - Supervisors |
| Features | Manual Reset | |||||
| Output Options | Open Drain; Active Low | Open Drain; Inverting; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | ||
| Type | SOIC; "28-SOIC (0.350"", 8.89mm Width) with SNAPHAT Sockets" | SOIC | SOIC | SOIC; 28-SOIC (0.350\", 8.89mm Width) with SNAPHAT Sockets | ||
| Threshold | 2.6 volts | 2.6 volts | 2.6 volts | 2.6 volts |